TE Connectivity Connector Strain Relief 554725-6

Description
Body Features Primary Product Material : Copper Alloy Dimensions Product Length : 10.16 MM  [.4 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Strain Relief Accessory Type : Ferrule
Request a Quote
Description
Body Features Primary Product Material : Copper Alloy Dimensions Product Length : 10.16 MM  [.4 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Strain Relief Accessory Type : Ferrule
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 554725-6 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
554725-6
Connector Strain Relief 554725-6
Body Features Primary Product Material : Copper Alloy Dimensions Product Length : 10.16 MM  [.4 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Strain Relief Accessory Type : Ferrule

Body Features


  • Primary Product Material : Copper Alloy

Dimensions


  • Product Length : 10.16 MM  [.4 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Strain Relief Accessory Type : Ferrule
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 554725-6
Product Name Connector Strain Relief
Material Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2267474-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
Connector Strain Relief - 5745653-2 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 5745652-4 - TE Connectivity
Specs
Material Zinc
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details