TE Connectivity Connector Strain Relief 4-1393560-3

Description
Configuration Features Number of Positions : 9 Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Operation/Applicatio n Shielded : No Product Type Features Sealable : No Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote
Description
Configuration Features Number of Positions : 9 Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Operation/Applicatio n Shielded : No Product Type Features Sealable : No Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 4-1393560-3 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
4-1393560-3
Connector Strain Relief 4-1393560-3
Configuration Features Number of Positions : 9 Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Operation/Applicatio n Shielded : No Product Type Features Sealable : No Strain Relief Accessory Type : Cable Clamp Kit

Configuration Features


  • Number of Positions : 9

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Operation/Application


  • Shielded : No

Product Type Features


  • Sealable : No
  • Strain Relief Accessory Type : Cable Clamp Kit
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 4-1393560-3
Product Name Connector Strain Relief
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 174469-3 - TE Connectivity
Specs
Material ABS
View Details
Connector Strain Relief - 5088450-3 - TE Connectivity
Specs
Material PVC
Length 0.6402 inch (16.26 mm)
View Details
Connector Strain Relief - 5745653-4 - TE Connectivity
Specs
Material Zinc
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details