TE Connectivity Antennas QW490

Description
Configuration Features Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Vehicular, UHF Primary Application : Vehicular, UHF Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 490 - 512 Frequency Category : 350 - 520 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Vehicular, UHF Primary Application : Vehicular, UHF Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 490 - 512 Frequency Category : 350 - 520 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - QW490 - TE Connectivity
Berwyn, PA, United States
Antennas
QW490
Antennas QW490
Configuration Features Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Vehicular, UHF Primary Application : Vehicular, UHF Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 490 - 512 Frequency Category : 350 - 520 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Type : Whip
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : Vehicular, UHF
  • Primary Application : Vehicular, UHF

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 490 - 512
  • Frequency Category : 350 - 520
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - QW490-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
QW490-ND
RF Antennas QW490-ND
501MHz Whip, Straight RF Antenna 490MHz ~ 512MHz 0dB NMO Base Mount

501MHz Whip, Straight RF Antenna 490MHz ~ 512MHz 0dB NMO Base Mount

Buy Now Datasheet
RF Antennas - QW490 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
QW490
RF Antennas QW490
501MHz Whip, Straight RF Antenna 490MHz ~ 512MHz 0dB NMO Base Mount

501MHz Whip, Straight RF Antenna 490MHz ~ 512MHz 0dB NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number QW490 QW490-ND QW490
Product Name Antennas RF Antennas RF Antennas
Applications Vehicular, UHF RF Antennas
Pattern Type Omni directional
Primary Frequency Range 490.0 to 512.0 MHz 501.0 MHz
Gain 0.0 to 3 dB 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513150-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, ZigBee, Wi-Fi
Polarization Linear
Primary Frequency Range 2400.0 to 2483.5 MHz
View Details
6 suppliers
Antennas - 2195935-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1-2344657-4 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1-2372112-1 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT, ISM
Pattern Type Omni directional
Polarization Linear
View Details