TE Connectivity Antennas 1513245-1

Description
Body Features Product Weight : .6 G  [.021 OZ ] Configuration Features Antenna Style : Embedded Antenna Type : PCB Band Type : Single Band Dimensions Product Height : .79 MM  [.031 INCH ] Product Length : 22.86 MM  [.9 INCH ] Product Width : 12.7 MM  [.5 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Wireless Application : CDMA 1900, GSM 1800, GSM Mechanical Attachment Mounts To : Printed Circuit Board Polarization : Linear Region : US, EU Operation/Applicatio n Wireless Standard : US Cellular & ZigBee EU Packaging Features Packaging Method : Bag/Box Product Type Features Antenna Connection Type : Tab Mount (Through Hole) Signal Characteristics Frequency Band (MHZ) : 1710 - 1990 Gain (Max) (DB) : 2 Usage Conditions Application by Region : GSM - EU - 1710 - 1880 MHz, GSM - Americas - 1850 - 1990 MHz
Request a Quote Datasheet
Description
Body Features Product Weight : .6 G  [.021 OZ ] Configuration Features Antenna Style : Embedded Antenna Type : PCB Band Type : Single Band Dimensions Product Height : .79 MM  [.031 INCH ] Product Length : 22.86 MM  [.9 INCH ] Product Width : 12.7 MM  [.5 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Wireless Application : CDMA 1900, GSM 1800, GSM Mechanical Attachment Mounts To : Printed Circuit Board Polarization : Linear Region : US, EU Operation/Applicatio n Wireless Standard : US Cellular & ZigBee EU Packaging Features Packaging Method : Bag/Box Product Type Features Antenna Connection Type : Tab Mount (Through Hole) Signal Characteristics Frequency Band (MHZ) : 1710 - 1990 Gain (Max) (DB) : 2 Usage Conditions Application by Region : GSM - EU - 1710 - 1880 MHz, GSM - Americas - 1850 - 1990 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 1513245-1 - TE Connectivity
Berwyn, PA, United States
Antennas
1513245-1
Antennas 1513245-1
Body Features Product Weight : .6 G  [.021 OZ ] Configuration Features Antenna Style : Embedded Antenna Type : PCB Band Type : Single Band Dimensions Product Height : .79 MM  [.031 INCH ] Product Length : 22.86 MM  [.9 INCH ] Product Width : 12.7 MM  [.5 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Wireless Application : CDMA 1900, GSM 1800, GSM Mechanical Attachment Mounts To : Printed Circuit Board Polarization : Linear Region : US, EU Operation/Applicatio n Wireless Standard : US Cellular & ZigBee EU Packaging Features Packaging Method : Bag/Box Product Type Features Antenna Connection Type : Tab Mount (Through Hole) Signal Characteristics Frequency Band (MHZ) : 1710 - 1990 Gain (Max) (DB) : 2 Usage Conditions Application by Region : GSM - EU - 1710 - 1880 MHz, GSM - Americas - 1850 - 1990 MHz

Body Features


  • Product Weight : .6 G  [.021 OZ ]

Configuration Features


  • Antenna Style : Embedded
  • Antenna Type : PCB
  • Band Type : Single Band

Dimensions


  • Product Height : .79 MM  [.031 INCH ]
  • Product Length : 22.86 MM  [.9 INCH ]
  • Product Width : 12.7 MM  [.5 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 2:1

Industry Standards


  • Wireless Application : CDMA 1900, GSM 1800, GSM

Mechanical Attachment


  • Mounts To : Printed Circuit Board
  • Polarization : Linear
  • Region : US, EU

Operation/Application


  • Wireless Standard : US Cellular & ZigBee EU

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Antenna Connection Type : Tab Mount (Through Hole)

Signal Characteristics


  • Frequency Band (MHZ) : 1710 - 1990
  • Gain (Max) (DB) : 2

Usage Conditions


  • Application by Region : GSM - EU - 1710 - 1880 MHz, GSM - Americas - 1850 - 1990 MHz
Buy Now
RF Antennas - A117257-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A117257-ND
RF Antennas A117257-ND
1.9GHz ZigBee™ PCB Trace RF Antenna 1.71GHz ~ 1.99GHz 2dB Solder Surface Mount

1.9GHz ZigBee™ PCB Trace RF Antenna 1.71GHz ~ 1.99GHz 2dB Solder Surface Mount

Buy Now Datasheet
Antennas - 1513245-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Antennas
1513245-1
Antennas 1513245-1
PCB ANTENNAS, DCS/PCS

PCB ANTENNAS, DCS/PCS

Buy Now
Swedesboro, NJ, United States
Antennas
1513245-1
Antennas 1513245-1
Antennas

Antennas

Buy Now
RF Antennas - 1513245-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1513245-1
RF Antennas 1513245-1
1.9GHz ZigBee™ PCB Trace RF Antenna 1.71GHz ~ 1.99GHz 2dB Solder Surface Mount

1.9GHz ZigBee™ PCB Trace RF Antenna 1.71GHz ~ 1.99GHz 2dB Solder Surface Mount

Buy Now
Sheung Wan, Hong Kong
Antennas
1513245-1
Antennas 1513245-1
Antennas PCB ANTENNAS, DCS/PCS

Antennas PCB ANTENNAS, DCS/PCS

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 1513245-1 A117257-ND 1513245-1 1513245-1 1513245-1
Product Name Antennas RF Antennas Antennas RF Antennas Antennas
Applications Modem or Wireless Network; CDMA 1900, GSM 1800, GSM RF Antennas ZigBee™
Polarization Linear
Primary Frequency Range 1710.0 to 1990.0 MHz 1900.0 MHz
Gain 2 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 0600-00014 - TE Connectivity
TE Connectivity
Specs
Primary Frequency Range 2400.0 to 2500.0 MHz
Form Factor / Mounting External
View Details
2 suppliers
Antennas - 1-2361492-2 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
RF ANT 2.4GHZ STAMPED MET SLD - 792-2108517-1 - Utmel Electronic Limited
Specs
Applications RF Testing; Wi-Fi
Primary Frequency Range 2400.0 MHz
View Details
2 suppliers
Antennas - 2118900-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers