TE Connectivity Antennas 1513634-1

Description
Body Features Antenna Weight : 1 G  [.035 OZ ] Configuration Features Antenna Style : Stamped Antenna Type : Stamped Metal Band Type : Single Band Mounting Location : Internal/Embedded Dimensions Product Diameter : 16 MM  [.63 INCH ] Product Height : 6.05 MM  [.238 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : GPS Primary Application : GPS Mechanical Attachment Mounting Method : Surface Mount Polarization : Right Hand Circular Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : GPS Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMD, SMT Signal Characteristics Frequency Band (MHZ) : 1565 - 1585 Frequency Category : 1420 - 1620 Gain (Max) (DB) : 0 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : 1 G  [.035 OZ ] Configuration Features Antenna Style : Stamped Antenna Type : Stamped Metal Band Type : Single Band Mounting Location : Internal/Embedded Dimensions Product Diameter : 16 MM  [.63 INCH ] Product Height : 6.05 MM  [.238 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : GPS Primary Application : GPS Mechanical Attachment Mounting Method : Surface Mount Polarization : Right Hand Circular Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : GPS Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMD, SMT Signal Characteristics Frequency Band (MHZ) : 1565 - 1585 Frequency Category : 1420 - 1620 Gain (Max) (DB) : 0 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 1513634-1 - TE Connectivity
Berwyn, PA, United States
Antennas
1513634-1
Antennas 1513634-1
Body Features Antenna Weight : 1 G  [.035 OZ ] Configuration Features Antenna Style : Stamped Antenna Type : Stamped Metal Band Type : Single Band Mounting Location : Internal/Embedded Dimensions Product Diameter : 16 MM  [.63 INCH ] Product Height : 6.05 MM  [.238 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : GPS Primary Application : GPS Mechanical Attachment Mounting Method : Surface Mount Polarization : Right Hand Circular Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : GPS Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMD, SMT Signal Characteristics Frequency Band (MHZ) : 1565 - 1585 Frequency Category : 1420 - 1620 Gain (Max) (DB) : 0 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : 1 G  [.035 OZ ]

Configuration Features


  • Antenna Style : Stamped
  • Antenna Type : Stamped Metal
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded

Dimensions


  • Product Diameter : 16 MM  [.63 INCH ]
  • Product Height : 6.05 MM  [.238 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Communication Protocol : GPS
  • Primary Application : GPS

Mechanical Attachment


  • Mounting Method : Surface Mount
  • Polarization : Right Hand Circular

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : GPS

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Tape & Reel

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMD, SMT

Signal Characteristics


  • Frequency Band (MHZ) : 1565 - 1585
  • Frequency Category : 1420 - 1620
  • Gain (Max) (DB) : 0
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
Laguna Hills, CA, United States
RF Antennas - 1513634-1
1513634-1
RF Antennas - 1513634-1 1513634-1
Manufacturer: TE Connectivity Win Source Part Number: 905353-1513634-1 Features: 1.575GHz GPS Puck RF Antenna 1.565GHz ~ 1.585GHz 0dBi Solder Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: 151363 Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 450 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: Vendor Undefined HTSUS: 8529.10.9100 Other Part Number: 2266-1513634-1TR, -1513634-1-SI, A107432CT, 1513634-1-ND, -1513634-1-LSI, A107432TR, A107432DKR

Manufacturer: TE Connectivity
Win Source Part Number: 905353-1513634-1
Features: 1.575GHz GPS Puck RF Antenna 1.565GHz ~ 1.585GHz 0dBi Solder Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: 151363
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 450
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: Vendor Undefined
HTSUS: 8529.10.9100
Other Part Number: 2266-1513634-1TR, -1513634-1-SI, A107432CT, 1513634-1-ND, -1513634-1-LSI, A107432TR, A107432DKR

Buy Now Datasheet
Antennas - 1513634-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Antennas
1513634-1
Antennas 1513634-1
400411LF Molded Stamped Antenna

400411LF Molded Stamped Antenna

Buy Now
SMD 1.575GHZ Rf Antenna - 875-1513634-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.575GHZ Rf Antenna
875-1513634-1
SMD 1.575GHZ Rf Antenna 875-1513634-1
RF ANT 1.575GHZ PUCK SOLDER SMD Product overview: 1513634-1 from TE Connectivity is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-1513634-1 can be used for catalog matching and distributor lookup.

RF ANT 1.575GHZ PUCK SOLDER SMD Product overview: 1513634-1 from TE Connectivity is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-1513634-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - A107432CT-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A107432CT-ND
RF Antennas A107432CT-ND
1.575GHz GPS Puck RF Antenna 1.565GHz ~ 1.585GHz 0dBi Solder Surface Mount

1.575GHz GPS Puck RF Antenna 1.565GHz ~ 1.585GHz 0dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - A107432DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A107432DKR-ND
RF Antennas A107432DKR-ND
1.575GHz GPS Puck RF Antenna 1.565GHz ~ 1.585GHz 0dBi Solder Surface Mount

1.575GHz GPS Puck RF Antenna 1.565GHz ~ 1.585GHz 0dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - A107432TR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A107432TR-ND
RF Antennas A107432TR-ND
1.575GHz GPS Puck RF Antenna 1.565GHz ~ 1.585GHz 0dBi Solder Surface Mount

1.575GHz GPS Puck RF Antenna 1.565GHz ~ 1.585GHz 0dBi Solder Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
1513634-1
Antennas 1513634-1
Antennas PCB ANTENNA SINGLE

Antennas PCB ANTENNA SINGLE

Buy Now Datasheet
RF Antennas - 1513634-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1513634-1
RF Antennas 1513634-1
1.575GHz GPS Puck RF Antenna 1.565GHz ~ 1.585GHz 0dBi Solder Surface Mount

1.575GHz GPS Puck RF Antenna 1.565GHz ~ 1.585GHz 0dBi Solder Surface Mount

Buy Now
Stamped Antenna, Rhc, 1.565-1.585Ghz; Antenna Type Te Connectivity - 21R4119 - Newark, An Avnet Company
Chicago, IL, United States
Stamped Antenna, Rhc, 1.565-1.585Ghz; Antenna Type Te Connectivity
21R4119
Stamped Antenna, Rhc, 1.565-1.585Ghz; Antenna Type Te Connectivity 21R4119
STAMPED ANTENNA, RHC, 1.565-1.585GHZ; Antenna Type:Molded Stamped; Frequency Min:1.565GHz; Frequency Max:1.585GHz; Antenna Mounting:SMD; Gain:0dBi; VSWR:3; Input Power:10W; Input Impedance:50ohm; Product Range:- RoHS Compliant: Yes

STAMPED ANTENNA, RHC, 1.565-1.585GHZ; Antenna Type:Molded Stamped; Frequency Min:1.565GHz; Frequency Max:1.585GHz; Antenna Mounting:SMD; Gain:0dBi; VSWR:3; Input Power:10W; Input Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 1513634-1 1513634-1 1513634-1 875-1513634-1 A107432CT-ND 1513634-1 1513634-1 21R4119
Product Name Antennas RF Antennas - 1513634-1 Antennas SMD 1.575GHZ Rf Antenna RF Antennas Antennas RF Antennas Stamped Antenna, Rhc, 1.565-1.585Ghz; Antenna Type Te Connectivity
Applications GPS RF Testing GPS; GPS GPS
Pattern Type Omni directional
Polarization Right Hand Circular
Primary Frequency Range 1565.0 to 1585.0 MHz 1575.0 MHz 1565.0 to 1585.0 MHz
Gain 0.0 to 3 dB 0.0 dB 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2367286-3 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT, ISM
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - ANT-LPC-FPC-50 - TE Connectivity
Specs
Applications Cellular, LTE, 5G
Pattern Type Omni directional
Gain 3 to 6 dB
View Details
2 suppliers
Antennas - 2108943-2 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, 5G, LTE
Pattern Type Directional
Polarization Linear
View Details
Antennas - 2118907-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers