TE Connectivity Antennas 2108802-3

Description
Body Features Antenna Weight (G) : 17 Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Multiple Ports Dimensions Cable Length : .22 M  [.72 FT ] Product Height : 6.1 MM  [.24 INCH ] Product Length : 150 MM  [5.9 INCH ] Product Width : 34 MM  [1.338 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3.4:1 Industry Standards Communication Protocol : Bluetooth, Wi-Fi Primary Application : Wi-Fi, Bluetooth Mechanical Attachment Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Box & Tray Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, MHF1, U.FL, MHF Signal Characteristics Frequency Band (MHZ) : 2422 - 2506, 5150 - 5875, 2403 - 2493, 2412 - 2502 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 3.3 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight (G) : 17 Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Multiple Ports Dimensions Cable Length : .22 M  [.72 FT ] Product Height : 6.1 MM  [.24 INCH ] Product Length : 150 MM  [5.9 INCH ] Product Width : 34 MM  [1.338 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3.4:1 Industry Standards Communication Protocol : Bluetooth, Wi-Fi Primary Application : Wi-Fi, Bluetooth Mechanical Attachment Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Box & Tray Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, MHF1, U.FL, MHF Signal Characteristics Frequency Band (MHZ) : 2422 - 2506, 5150 - 5875, 2403 - 2493, 2412 - 2502 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 3.3 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2108802-3 - TE Connectivity
Berwyn, PA, United States
Antennas
2108802-3
Antennas 2108802-3
Body Features Antenna Weight (G) : 17 Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Multiple Ports Dimensions Cable Length : .22 M  [.72 FT ] Product Height : 6.1 MM  [.24 INCH ] Product Length : 150 MM  [5.9 INCH ] Product Width : 34 MM  [1.338 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3.4:1 Industry Standards Communication Protocol : Bluetooth, Wi-Fi Primary Application : Wi-Fi, Bluetooth Mechanical Attachment Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Box & Tray Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, MHF1, U.FL, MHF Signal Characteristics Frequency Band (MHZ) : 2422 - 2506, 5150 - 5875, 2403 - 2493, 2412 - 2502 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 3.3 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight (G) : 17

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Dual Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Multiple Ports

Dimensions


  • Cable Length : .22 M  [.72 FT ]
  • Product Height : 6.1 MM  [.24 INCH ]
  • Product Length : 150 MM  [5.9 INCH ]
  • Product Width : 34 MM  [1.338 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3.4:1

Industry Standards


  • Communication Protocol : Bluetooth, Wi-Fi
  • Primary Application : Wi-Fi, Bluetooth

Mechanical Attachment


  • Mounting Method : Connector Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Box & Tray

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : UMCC, MHF1, U.FL, MHF

Signal Characteristics


  • Frequency Band (MHZ) : 2422 - 2506, 5150 - 5875, 2403 - 2493, 2412 - 2502
  • Frequency Category : 2400 - 5950
  • Gain (Max) (DB) : 3.3
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 17-2108802-3-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2108802-3-ND
RF Antennas 17-2108802-3-ND
PUCK ANT, MHF, 220MM, WI-FI DUAL

PUCK ANT, MHF, 220MM, WI-FI DUAL

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number 2108802-3 17-2108802-3-ND
Product Name Antennas RF Antennas
Applications Wi-Fi, Bluetooth RF Antennas
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2403.0 to 5875.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 001-0042 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ISM, LoRaWAN
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
Antennas - 2344657-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - ANT-868-HETH - TE Connectivity
Specs
Applications LoRaWAN, LPWAN
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 1-2363696-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; WLAN, UMTS, Cellular, LTE, Wi-Fi, CDMA 1900, GSM 1800, GSM, M2M, IoT, CDMA 850, GSM 900
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details