TE Connectivity Antennas 2108847-1

Description
Body Features Antenna Weight : 37 G  [1.305 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Multi Band Mounting Location : Internal/Embedded Dimensions Product Height : 8 MM  [.315 INCH ] Product Length : 41 MM  [1.615 INCH ] Product Width : 41 MM  [1.615 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.5 Industry Standards Communication Protocol : GNSS Primary Application : GNSS Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : RHCP Operation/Applicatio n Directionality : Directional Wireless Standard : GPS Other Precision Level : Standard Packaging Features Packaging Method : Tray/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 1559 - 1610, 1215 - 1250 Frequency Category : 1164 - 1610 Gain (Max) (DB) : 2.7 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : 37 G  [1.305 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Multi Band Mounting Location : Internal/Embedded Dimensions Product Height : 8 MM  [.315 INCH ] Product Length : 41 MM  [1.615 INCH ] Product Width : 41 MM  [1.615 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.5 Industry Standards Communication Protocol : GNSS Primary Application : GNSS Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : RHCP Operation/Applicatio n Directionality : Directional Wireless Standard : GPS Other Precision Level : Standard Packaging Features Packaging Method : Tray/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 1559 - 1610, 1215 - 1250 Frequency Category : 1164 - 1610 Gain (Max) (DB) : 2.7 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2108847-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2108847-1
Antennas 2108847-1
Body Features Antenna Weight : 37 G  [1.305 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Multi Band Mounting Location : Internal/Embedded Dimensions Product Height : 8 MM  [.315 INCH ] Product Length : 41 MM  [1.615 INCH ] Product Width : 41 MM  [1.615 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.5 Industry Standards Communication Protocol : GNSS Primary Application : GNSS Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : RHCP Operation/Applicatio n Directionality : Directional Wireless Standard : GPS Other Precision Level : Standard Packaging Features Packaging Method : Tray/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 1559 - 1610, 1215 - 1250 Frequency Category : 1164 - 1610 Gain (Max) (DB) : 2.7 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : 37 G  [1.305 OZ ]

Configuration Features


  • Antenna Style : Patch
  • Antenna Type : Patch
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded

Dimensions


  • Product Height : 8 MM  [.315 INCH ]
  • Product Length : 41 MM  [1.615 INCH ]
  • Product Width : 41 MM  [1.615 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.5

Industry Standards


  • Communication Protocol : GNSS
  • Primary Application : GNSS

Mechanical Attachment


  • Mounting Method : Through-Hole/Tab Mount
  • Polarization : RHCP

Operation/Application


  • Directionality : Directional
  • Wireless Standard : GPS

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Tray/Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna

Signal Characteristics


  • Frequency Band (MHZ) : 1559 - 1610, 1215 - 1250
  • Frequency Category : 1164 - 1610
  • Gain (Max) (DB) : 2.7
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - 17-2108847-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2108847-1-ND
RF Antennas 17-2108847-1-ND
1.233GHz, 1.5845GHz GNSS Flat Patch RF Antenna 1.215GHz ~ 1.25GHz, 1.559GHz ~ 1.61GHz 3.9dBic, 2.7dBic Adhesive

1.233GHz, 1.5845GHz GNSS Flat Patch RF Antenna 1.215GHz ~ 1.25GHz, 1.559GHz ~ 1.61GHz 3.9dBic, 2.7dBic Adhesive

Buy Now Datasheet
RF Antennas - 2108847-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2108847-1
RF Antennas 2108847-1
1.233GHz, 1.5845GHz GNSS Flat Patch RF Antenna 1.215GHz ~ 1.25GHz, 1.559GHz ~ 1.61GHz 3.9dBic, 2.7dBic Adhesive

1.233GHz, 1.5845GHz GNSS Flat Patch RF Antenna 1.215GHz ~ 1.25GHz, 1.559GHz ~ 1.61GHz 3.9dBic, 2.7dBic Adhesive

Buy Now Datasheet
Ceramic Patch Antenna, Smd, L1+G1 L2 Rohs Compliant Te Connectivity - 64AJ2568 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Patch Antenna, Smd, L1+G1 L2 Rohs Compliant Te Connectivity
64AJ2568
Ceramic Patch Antenna, Smd, L1+G1 L2 Rohs Compliant Te Connectivity 64AJ2568
CERAMIC PATCH ANTENNA, SMD, L1+G1 - L2 ROHS COMPLIANT: YES

CERAMIC PATCH ANTENNA, SMD, L1+G1 - L2 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas
Product Number 2108847-1 17-2108847-1-ND 2108847-1 64AJ2568
Product Name Antennas RF Antennas RF Antennas Ceramic Patch Antenna, Smd, L1+G1 L2 Rohs Compliant Te Connectivity
Applications GNSS GPS; GNSS GNSS
Pattern Type Directional
Polarization Right Hand Circular
Primary Frequency Range 1215.0 to 1610.0 MHz 1233.0 to 1584.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - ANT-403-SP - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; LPWAN
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108921-2 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - ANT-5GW-FPC-V100M4 - TE Connectivity
Specs
Applications Cellular, LTE, 5G
Pattern Type Omni directional
Gain 6 dB
View Details
2 suppliers
Antennas - 2195763-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GPS, GNSS
Polarization Right Hand Circular
Primary Frequency Range 1559.0 to 1606.0 MHz
View Details
6 suppliers