TE Connectivity Antennas OD5WM-6

Description
Configuration Features Antenna Style : External Antenna Type : Stick/Baton Band Type : Wi-Fi Number of Ports : 1 Industry Standards Wireless Application : Wi-Fi Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : N-Type Male Signal Characteristics Frequency Band (MHZ) : 5150 - 5850 Gain (Max) (DB) : 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Antenna Type : Stick/Baton Band Type : Wi-Fi Number of Ports : 1 Industry Standards Wireless Application : Wi-Fi Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : N-Type Male Signal Characteristics Frequency Band (MHZ) : 5150 - 5850 Gain (Max) (DB) : 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - OD5WM-6 - TE Connectivity
Berwyn, PA, United States
Antennas
OD5WM-6
Antennas OD5WM-6
Configuration Features Antenna Style : External Antenna Type : Stick/Baton Band Type : Wi-Fi Number of Ports : 1 Industry Standards Wireless Application : Wi-Fi Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : N-Type Male Signal Characteristics Frequency Band (MHZ) : 5150 - 5850 Gain (Max) (DB) : 6

Configuration Features


  • Antenna Style : External
  • Antenna Type : Stick/Baton
  • Band Type : Wi-Fi
  • Number of Ports : 1

Industry Standards


  • Wireless Application : Wi-Fi

Operation/Application


  • Coverage Type : Omnidirectional

Product Type Features


  • Antenna Connector Type : N-Type Male

Signal Characteristics


  • Frequency Band (MHZ) : 5150 - 5850
  • Gain (Max) (DB) : 6
Buy Now
RF Antennas - OD5WM-6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
OD5WM-6
RF Antennas OD5WM-6
5.5GHz WiMax™, WLAN Whip, Straight RF Antenna 5.15GHz ~ 5.85GHz 6dBi N Type Male Bracket Mount

5.5GHz WiMax™, WLAN Whip, Straight RF Antenna 5.15GHz ~ 5.85GHz 6dBi N Type Male Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number OD5WM-6 OD5WM-6
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; Wi-Fi WiMax™, WLAN
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2370914-4 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM, CDMA 1900, GPS, M2M, GSM 900, LTE, IoT, UMTS, GSM 1800, Cellular, WLAN, CDMA 850, Wi-Fi
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
Antennas - 2195846-8 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2-1513472-6 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2108965-7 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers