TE Connectivity Antennas 1-2823597-2

Description
Configuration Features Antenna Protocol : Wi-Fi, LTE MIMO Antenna Style : External Antenna Type : Enclosure Band Type : Triple Band Dimensions Cable Length : 300 MM  [11.8 INCH ] Product Height : 62 MM  [2.4 INCH ] Product Width : 176 MM  [6.7 INCH ] Electrical Characteristics Active Antenna : No Industry Standards Wireless Application : GPS, 4G, WiMAX, LTE, 2G, Cellular, GSM, 3G Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Vehicle Rooftop Operation/Applicatio n Antenna Environment : Outdoor Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 2700, 4900 - 6000, 2400 - 2485
Request a Quote Datasheet
Description
Configuration Features Antenna Protocol : Wi-Fi, LTE MIMO Antenna Style : External Antenna Type : Enclosure Band Type : Triple Band Dimensions Cable Length : 300 MM  [11.8 INCH ] Product Height : 62 MM  [2.4 INCH ] Product Width : 176 MM  [6.7 INCH ] Electrical Characteristics Active Antenna : No Industry Standards Wireless Application : GPS, 4G, WiMAX, LTE, 2G, Cellular, GSM, 3G Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Vehicle Rooftop Operation/Applicatio n Antenna Environment : Outdoor Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 2700, 4900 - 6000, 2400 - 2485
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 1-2823597-2 - TE Connectivity
Berwyn, PA, United States
Antennas
1-2823597-2
Antennas 1-2823597-2
Configuration Features Antenna Protocol : Wi-Fi, LTE MIMO Antenna Style : External Antenna Type : Enclosure Band Type : Triple Band Dimensions Cable Length : 300 MM  [11.8 INCH ] Product Height : 62 MM  [2.4 INCH ] Product Width : 176 MM  [6.7 INCH ] Electrical Characteristics Active Antenna : No Industry Standards Wireless Application : GPS, 4G, WiMAX, LTE, 2G, Cellular, GSM, 3G Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Vehicle Rooftop Operation/Applicatio n Antenna Environment : Outdoor Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 2700, 4900 - 6000, 2400 - 2485

Configuration Features


  • Antenna Protocol : Wi-Fi, LTE MIMO
  • Antenna Style : External
  • Antenna Type : Enclosure
  • Band Type : Triple Band

Dimensions


  • Cable Length : 300 MM  [11.8 INCH ]
  • Product Height : 62 MM  [2.4 INCH ]
  • Product Width : 176 MM  [6.7 INCH ]

Electrical Characteristics


  • Active Antenna : No

Industry Standards


  • Wireless Application : GPS, 4G, WiMAX, LTE, 2G, Cellular, GSM, 3G

Mechanical Attachment


  • Mounting Retention Type : Adhesive
  • Mounts To : Vehicle Rooftop

Operation/Application


  • Antenna Environment : Outdoor

Product Type Features


  • Antenna Connection Type : Cable Assembly
  • Antenna Connector Type : SMA Plug

Signal Characteristics


  • Frequency Band (MHZ) : 698 - 960, 1710 - 2700, 4900 - 6000, 2400 - 2485
Buy Now
Swedesboro, NJ, United States
Antennas
1-2823597-2
Antennas 1-2823597-2
Antennas

Antennas

Buy Now
ANTENNA,MIMO, 2XLTE/2XWLAN,BLK - 1-2823597-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
ANTENNA,MIMO, 2XLTE/2XWLAN,BLK
1-2823597-2
ANTENNA,MIMO, 2XLTE/2XWLAN,BLK 1-2823597-2
ANTENNA,MIMO, 2XLTE/2XWLAN,BLK

ANTENNA,MIMO, 2XLTE/2XWLAN,BLK

Buy Now
Sheung Wan, Hong Kong
Antennas
1-2823597-2
Antennas 1-2823597-2
Antennas MiMo LTE (2 x 2) + MiMo WLAN (2 x 2) BK

Antennas MiMo LTE (2 x 2) + MiMo WLAN (2 x 2) BK

Buy Now Datasheet
RF Antennas - 1-2823597-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1-2823597-2
RF Antennas 1-2823597-2
829MHz, 2.2GHz, 5.4GHz LTE, WLAN Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 4.9GHz ~ 6GHz 5dBi SMA Male Panel Mount

829MHz, 2.2GHz, 5.4GHz LTE, WLAN Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 4.9GHz ~ 6GHz 5dBi SMA Male Panel Mount

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Heilind Electronics, Inc. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 1-2823597-2 1-2823597-2 1-2823597-2 1-2823597-2 1-2823597-2
Product Name Antennas Antennas ANTENNA,MIMO, 2XLTE/2XWLAN,BLK Antennas RF Antennas
Applications Modem or Wireless Network; GPS; GPS, 4G, WiMAX, LTE, 2G, Cellular, GSM, 3G LTE, WLAN
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2108937-4 - TE Connectivity
Specs
Applications GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
RF Antennas - A99130-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WiMax™, WLAN, Zigbee™
Primary Frequency Range 2500.0 to 5400.0 MHz
Gain 0.0 to 3 dB
View Details
2 suppliers
Antennas - 2118016-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 1-2108792-4 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers