TE Connectivity Antennas 1513259-9

Description
Body Features Product Weight : 1.6 G  [.0564 OZ ] Configuration Features Antenna Style : Embedded Antenna Type : PCB Band Type : US, EU Number of Ports : 1 Dimensions Product Height : 1.57 MM  [.062 INCH ] Product Length : 37.59 MM  [1.48 INCH ] Product Width : 11.94 MM  [.47 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Wireless Application : CDMA 1900, Cellular, LTE, GSM 1800, GSM 900, GSM Mechanical Attachment Mounts To : Printed Circuit Board Polarization : Linear Operation/Applicatio n Coverage Type : Omnidirectional Wireless Standard : US Dual & EU Dual Band Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Availability Applicable Region : Global Signal Characteristics Frequency Band (MHZ) : 824 - 960, 1710 - 1990 Gain (Max) (DB) : 1
Request a Quote Datasheet
Description
Body Features Product Weight : 1.6 G  [.0564 OZ ] Configuration Features Antenna Style : Embedded Antenna Type : PCB Band Type : US, EU Number of Ports : 1 Dimensions Product Height : 1.57 MM  [.062 INCH ] Product Length : 37.59 MM  [1.48 INCH ] Product Width : 11.94 MM  [.47 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Wireless Application : CDMA 1900, Cellular, LTE, GSM 1800, GSM 900, GSM Mechanical Attachment Mounts To : Printed Circuit Board Polarization : Linear Operation/Applicatio n Coverage Type : Omnidirectional Wireless Standard : US Dual & EU Dual Band Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Availability Applicable Region : Global Signal Characteristics Frequency Band (MHZ) : 824 - 960, 1710 - 1990 Gain (Max) (DB) : 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 1513259-9 - TE Connectivity
Berwyn, PA, United States
Antennas
1513259-9
Antennas 1513259-9
Body Features Product Weight : 1.6 G  [.0564 OZ ] Configuration Features Antenna Style : Embedded Antenna Type : PCB Band Type : US, EU Number of Ports : 1 Dimensions Product Height : 1.57 MM  [.062 INCH ] Product Length : 37.59 MM  [1.48 INCH ] Product Width : 11.94 MM  [.47 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Wireless Application : CDMA 1900, Cellular, LTE, GSM 1800, GSM 900, GSM Mechanical Attachment Mounts To : Printed Circuit Board Polarization : Linear Operation/Applicatio n Coverage Type : Omnidirectional Wireless Standard : US Dual & EU Dual Band Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Availability Applicable Region : Global Signal Characteristics Frequency Band (MHZ) : 824 - 960, 1710 - 1990 Gain (Max) (DB) : 1

Body Features


  • Product Weight : 1.6 G  [.0564 OZ ]

Configuration Features


  • Antenna Style : Embedded
  • Antenna Type : PCB
  • Band Type : US, EU
  • Number of Ports : 1

Dimensions


  • Product Height : 1.57 MM  [.062 INCH ]
  • Product Length : 37.59 MM  [1.48 INCH ]
  • Product Width : 11.94 MM  [.47 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Wireless Application : CDMA 1900, Cellular, LTE, GSM 1800, GSM 900, GSM

Mechanical Attachment


  • Mounts To : Printed Circuit Board
  • Polarization : Linear

Operation/Application


  • Coverage Type : Omnidirectional
  • Wireless Standard : US Dual & EU Dual Band

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Tape & Reel

Product Availability


  • Applicable Region : Global

Signal Characteristics


  • Frequency Band (MHZ) : 824 - 960, 1710 - 1990
  • Gain (Max) (DB) : 1
Buy Now
Antennas - 1513259-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Antennas
1513259-9
Antennas 1513259-9
PCB ANTENNA TAPE AND REELED

PCB ANTENNA TAPE AND REELED

Buy Now
Swedesboro, NJ, United States
Antennas
1513259-9
Antennas 1513259-9
Antennas

Antennas

Buy Now
Antenna Unit - 1513259-9 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
1513259-9
Antenna Unit 1513259-9
PCB Antenna (100709) Tape and Reeled

PCB Antenna (100709) Tape and Reeled

Supplier's Site Datasheet
RF Antennas - 1513259-9 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1513259-9
RF Antennas 1513259-9
892MHz, 1.85GHz CDMA, GSM, LTE PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 1dBi Solder Surface Mount

892MHz, 1.85GHz CDMA, GSM, LTE PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 1dBi Solder Surface Mount

Buy Now
Sheung Wan, Hong Kong
Antennas
1513259-9
Antennas 1513259-9
Antennas 2.4MHz SB; 802.11 Bluetooth, Zigbee

Antennas 2.4MHz SB; 802.11 Bluetooth, Zigbee

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Richardson RFPD Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 1513259-9 1513259-9 1513259-9 1513259-9 1513259-9
Product Name Antennas Antennas Antenna Unit RF Antennas Antennas
Applications Modem or Wireless Network; CDMA 1900, Cellular, LTE, GSM 1800, GSM 900, GSM CDMA, GSM, LTE
Polarization Linear
Primary Frequency Range 824.0 to 1990.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - A99130-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WiMax™, WLAN, Zigbee™
Primary Frequency Range 2500.0 to 5400.0 MHz
Gain 0.0 to 3 dB
View Details
2 suppliers
Antennas - 2108965-2 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2108854-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers
Antennas - 1-2108937-2 - TE Connectivity
Specs
Applications Wi-Fi, GNSS
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers