TE Connectivity Antennas 2195760-1

Description
Body Features Product Weight : 1.2 G  [.0423 OZ ] Configuration Features Antenna Protocol : Glonass, GPS Antenna Style : Embedded Band Type : 3 Band Number of Ports : 1 Dimensions Cable Insulation Diameter (Max) : 1.13 MM  [.044 INCH ] Cable Length : 150 MM  [5.91 INCH ] Product Height : .15 MM  [.001 INCH ] Product Length : 50 MM  [1.97 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : Bluetooth, WLAN, Wi-Fi, GPS, ZigBee, GNSS Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Non Conductive Surface Polarization : Linear Region : Global Operation/Applicatio n Coverage Type : Omnidirectional Wireless Standard : GPS, 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : MHF Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 5150 - 5875, 1559 - 1606 Gain (Max) (DB) : 3 Usage Conditions Application by Region : WLAN - Global - 2400 - 2483.5 MHz, WLAN - Global - 4900 - 5875 MHz, Bluetooth - Global - 2400 - 2500 MHz, GNSS - Global - 1559 - 1606 MHz
Request a Quote Datasheet
Description
Body Features Product Weight : 1.2 G  [.0423 OZ ] Configuration Features Antenna Protocol : Glonass, GPS Antenna Style : Embedded Band Type : 3 Band Number of Ports : 1 Dimensions Cable Insulation Diameter (Max) : 1.13 MM  [.044 INCH ] Cable Length : 150 MM  [5.91 INCH ] Product Height : .15 MM  [.001 INCH ] Product Length : 50 MM  [1.97 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : Bluetooth, WLAN, Wi-Fi, GPS, ZigBee, GNSS Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Non Conductive Surface Polarization : Linear Region : Global Operation/Applicatio n Coverage Type : Omnidirectional Wireless Standard : GPS, 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : MHF Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 5150 - 5875, 1559 - 1606 Gain (Max) (DB) : 3 Usage Conditions Application by Region : WLAN - Global - 2400 - 2483.5 MHz, WLAN - Global - 4900 - 5875 MHz, Bluetooth - Global - 2400 - 2500 MHz, GNSS - Global - 1559 - 1606 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2195760-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2195760-1
Antennas 2195760-1
Body Features Product Weight : 1.2 G  [.0423 OZ ] Configuration Features Antenna Protocol : Glonass, GPS Antenna Style : Embedded Band Type : 3 Band Number of Ports : 1 Dimensions Cable Insulation Diameter (Max) : 1.13 MM  [.044 INCH ] Cable Length : 150 MM  [5.91 INCH ] Product Height : .15 MM  [.001 INCH ] Product Length : 50 MM  [1.97 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : Bluetooth, WLAN, Wi-Fi, GPS, ZigBee, GNSS Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Non Conductive Surface Polarization : Linear Region : Global Operation/Applicatio n Coverage Type : Omnidirectional Wireless Standard : GPS, 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : MHF Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 5150 - 5875, 1559 - 1606 Gain (Max) (DB) : 3 Usage Conditions Application by Region : WLAN - Global - 2400 - 2483.5 MHz, WLAN - Global - 4900 - 5875 MHz, Bluetooth - Global - 2400 - 2500 MHz, GNSS - Global - 1559 - 1606 MHz

Body Features


  • Product Weight : 1.2 G  [.0423 OZ ]

Configuration Features


  • Antenna Protocol : Glonass, GPS
  • Antenna Style : Embedded
  • Band Type : 3 Band
  • Number of Ports : 1

Dimensions


  • Cable Insulation Diameter (Max) : 1.13 MM  [.044 INCH ]
  • Cable Length : 150 MM  [5.91 INCH ]
  • Product Height : .15 MM  [.001 INCH ]
  • Product Length : 50 MM  [1.97 INCH ]
  • Product Width : 15 MM  [.59 INCH ]

Electrical Characteristics


  • Active Antenna : No
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1

Industry Standards


  • Wireless Application : Bluetooth, WLAN, Wi-Fi, GPS, ZigBee, GNSS

Mechanical Attachment


  • Mounting Retention Type : Adhesive
  • Mounts To : Non Conductive Surface
  • Polarization : Linear
  • Region : Global

Operation/Application


  • Coverage Type : Omnidirectional
  • Wireless Standard : GPS, 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Antenna Connection Type : Cable Assembly
  • Antenna Connector Type : MHF

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2500, 5150 - 5875, 1559 - 1606
  • Gain (Max) (DB) : 3

Usage Conditions


  • Application by Region : WLAN - Global - 2400 - 2483.5 MHz, WLAN - Global - 4900 - 5875 MHz, Bluetooth - Global - 2400 - 2500 MHz, GNSS - Global - 1559 - 1606 MHz
Buy Now
RF Antennas - A144728-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A144728-ND
RF Antennas A144728-ND
1.5825GHz, 2.45GHz, 5.5125GHz Bluetooth, GNSS, Wi-Fi, Zigbee™ PCB Trace RF Antenna 1.559GHz ~ 1.606GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz 1dBi, 3dBi U.FL (UMCC), IPEX MHF1 Adhesive

1.5825GHz, 2.45GHz, 5.5125GHz Bluetooth, GNSS, Wi-Fi, Zigbee™ PCB Trace RF Antenna 1.559GHz ~ 1.606GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz 1dBi, 3dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
Swedesboro, NJ, United States
Antennas
2195760-1
Antennas 2195760-1
Antennas

Antennas

Buy Now
Wifi Dual Band + Gnss, Single Feed Rohs Compliant Amp Te Connectivity - 99AC1757 - Newark, An Avnet Company
Chicago, IL, United States
Wifi Dual Band + Gnss, Single Feed Rohs Compliant Amp Te Connectivity
99AC1757
Wifi Dual Band + Gnss, Single Feed Rohs Compliant Amp Te Connectivity 99AC1757
WIFI DUAL BAND + GNSS, SINGLE FEED ROHS COMPLIANT: YES

WIFI DUAL BAND + GNSS, SINGLE FEED ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
2195760-1
Antennas 2195760-1
Antennas GNSS+WLAN_53x16_L150

Antennas GNSS+WLAN_53x16_L150

Buy Now Datasheet
RF Antennas - 2195760-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2195760-1
RF Antennas 2195760-1
1.5825GHz, 2.45GHz, 5.5125GHz Bluetooth, GNSS, Wi-Fi, Zigbee™ PCB Trace RF Antenna 1.559GHz ~ 1.606GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz 1dBi, 3dBi U.FL (UMCC), IPEX MHF1 Adhesive

1.5825GHz, 2.45GHz, 5.5125GHz Bluetooth, GNSS, Wi-Fi, Zigbee™ PCB Trace RF Antenna 1.559GHz ~ 1.606GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz 1dBi, 3dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 2195760-1 A144728-ND 2195760-1 99AC1757 2195760-1 2195760-1
Product Name Antennas RF Antennas Antennas Wifi Dual Band + Gnss, Single Feed Rohs Compliant Amp Te Connectivity Antennas RF Antennas
Applications Modem or Wireless Network; GPS; Bluetooth, WLAN, Wi-Fi, GPS, ZigBee, GNSS Modem or Wireless Network; GPS; Bluetooth, GNSS, Wi-Fi, Zigbee™ Bluetooth, GNSS, Wi-Fi, Zigbee™
Polarization Linear
Primary Frequency Range 1559.0 to 5875.0 MHz 1582.5 to 5512.5 MHz
Gain 3 dB 1 to 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108858-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Wi-Fi, Bluetooth
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
3 suppliers
Antennas - 0600-00029 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz
View Details
4 suppliers
Antennas - 2-2363696-4 - TE Connectivity
Specs
Applications Modem or Wireless Network; LTE, CDMA 850, M2M, IoT, GSM 1800, CDMA 1900, Cellular, GSM 900, GSM, UMTS
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
Antennas - 2344654-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers