TE Connectivity Antennas 2195849-5

Description
Body Features Antenna Weight : 1 G  [.35 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Single Band Mounting Location : Internal/Embedded Dimensions Cable Insulation Diameter (Max) : 1.13 MM  [.044 INCH ] Cable Length : .05 M  [.16 FT ] Product Height : .19 MM  [.007 INCH ] Product Length : 38 MM  [1.49 INCH ] Product Width : 9 MM  [.354 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : Zigbee, ISM, LoRaWAN Primary Application : ISM, LoRaWAN, Zigbee Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 868 - 915 Frequency Category : 698 - 960 Gain (Max) (DB) : 4.5, 3.2 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 1 G  [.35 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Single Band Mounting Location : Internal/Embedded Dimensions Cable Insulation Diameter (Max) : 1.13 MM  [.044 INCH ] Cable Length : .05 M  [.16 FT ] Product Height : .19 MM  [.007 INCH ] Product Length : 38 MM  [1.49 INCH ] Product Width : 9 MM  [.354 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : Zigbee, ISM, LoRaWAN Primary Application : ISM, LoRaWAN, Zigbee Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 868 - 915 Frequency Category : 698 - 960 Gain (Max) (DB) : 4.5, 3.2 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2195849-5 - TE Connectivity
Berwyn, PA, United States
Antennas
2195849-5
Antennas 2195849-5
Body Features Antenna Weight : 1 G  [.35 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Single Band Mounting Location : Internal/Embedded Dimensions Cable Insulation Diameter (Max) : 1.13 MM  [.044 INCH ] Cable Length : .05 M  [.16 FT ] Product Height : .19 MM  [.007 INCH ] Product Length : 38 MM  [1.49 INCH ] Product Width : 9 MM  [.354 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : Zigbee, ISM, LoRaWAN Primary Application : ISM, LoRaWAN, Zigbee Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 868 - 915 Frequency Category : 698 - 960 Gain (Max) (DB) : 4.5, 3.2 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 1 G  [.35 OZ ]

Configuration Features


  • Antenna Style : Flexible PCB
  • Antenna Type : Flexible PCB (FPC)
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded

Dimensions


  • Cable Insulation Diameter (Max) : 1.13 MM  [.044 INCH ]
  • Cable Length : .05 M  [.16 FT ]
  • Product Height : .19 MM  [.007 INCH ]
  • Product Length : 38 MM  [1.49 INCH ]
  • Product Width : 9 MM  [.354 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1

Industry Standards


  • Communication Protocol : Zigbee, ISM, LoRaWAN
  • Primary Application : ISM, LoRaWAN, Zigbee

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF4

Signal Characteristics


  • Frequency Band (MHZ) : 868 - 915
  • Frequency Category : 698 - 960
  • Gain (Max) (DB) : 4.5, 3.2
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 2195849-5
Product Name Antennas
Applications ISM, LoRaWAN, Zigbee
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 868.0 to 915.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2118907-4 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2344654-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 1-2118907-3 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1-2363696-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; WLAN, GSM 1800, LTE, IoT, CDMA 850, GSM, GSM 900, Wi-Fi, GPS, CDMA 1900, Cellular, UMTS, M2M
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
2 suppliers