TE Connectivity Antennas L000618-01

Description
Configuration Features Antenna Type : Terminal/Duck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : LTE IP Rating : IP67 Primary Application : LTE Mechanical Attachment Mounting Method : Adhesive Mount Operation/Applicatio n Directionality : Directional Packaging Features Packaging Method : Bag Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Category : 617 - 6000 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Terminal/Duck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : LTE IP Rating : IP67 Primary Application : LTE Mechanical Attachment Mounting Method : Adhesive Mount Operation/Applicatio n Directionality : Directional Packaging Features Packaging Method : Bag Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Category : 617 - 6000 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000618-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L000618-01
Antennas L000618-01
Configuration Features Antenna Type : Terminal/Duck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : LTE IP Rating : IP67 Primary Application : LTE Mechanical Attachment Mounting Method : Adhesive Mount Operation/Applicatio n Directionality : Directional Packaging Features Packaging Method : Bag Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Category : 617 - 6000 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Type : Terminal/Duck
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : LTE
  • IP Rating : IP67
  • Primary Application : LTE

Mechanical Attachment


  • Mounting Method : Adhesive Mount

Operation/Application


  • Directionality : Directional

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Category : 617 - 6000
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 343-L000618-01-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA LTE VDP ADHESIVE BK 1M S

ANTENNA LTE VDP ADHESIVE BK 1M S

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number L000618-01 343-L000618-01-ND
Product Name Antennas RF Antennas
Applications LTE Cellular or PCS Terminal; Modem or Wireless Network; GPS; 5G, CBRS, IoT, ISM, GNSS, GPS, LTE, Wi-Fi, UMTS
Pattern Type Directional
Gain 6 dB -3.3 to 4.9 dB
Form Factor / Mounting External
Primary Frequency Range 657.5 to 4965.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108994-1 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2-1513472-1 - TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1-2363696-4 - TE Connectivity
Specs
Applications Modem or Wireless Network; WLAN, CDMA 850, Cellular, UMTS, M2M, CDMA 1900, IoT, Wi-Fi, GSM 1800, GSM 900, LTE, GSM
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details