TE Connectivity Antennas 1513353-1

Description
Body Features Antenna Weight : .5 G  [.018 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Chip Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : .78 MM  [.031 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 12.7 MM  [.5 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : Zigbee, Wi-Fi, Bluetooth Primary Application : Bluetooth, Wi-Fi Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 b/g, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 2400 - 2483.5 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : .5 G  [.018 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Chip Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : .78 MM  [.031 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 12.7 MM  [.5 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : Zigbee, Wi-Fi, Bluetooth Primary Application : Bluetooth, Wi-Fi Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 b/g, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 2400 - 2483.5 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 1513353-1 - TE Connectivity
Berwyn, PA, United States
Antennas
1513353-1
Antennas 1513353-1
Body Features Antenna Weight : .5 G  [.018 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Chip Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : .78 MM  [.031 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 12.7 MM  [.5 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : Zigbee, Wi-Fi, Bluetooth Primary Application : Bluetooth, Wi-Fi Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 b/g, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 2400 - 2483.5 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : .5 G  [.018 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : Chip
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : .78 MM  [.031 INCH ]
  • Product Length : 12.7 MM  [.5 INCH ]
  • Product Width : 12.7 MM  [.5 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2:1

Industry Standards


  • Communication Protocol : Zigbee, Wi-Fi, Bluetooth
  • Primary Application : Bluetooth, Wi-Fi

Mechanical Attachment


  • Mounting Method : Through-Hole/Tab Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 b/g, Bluetooth & ZigBee

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2483.5
  • Frequency Category : 2400 - 2500
  • Gain (Max) (DB) : 2
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - A107420-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A107420-ND
RF Antennas A107420-ND
2.4GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.483.5GHz 2dBi Solder Surface Mount

2.4GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.483.5GHz 2dBi Solder Surface Mount

Buy Now Datasheet
Antennas - 1513353-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Antennas
1513353-1
Antennas 1513353-1
PCB ANTENNA SINGLE BAND

PCB ANTENNA SINGLE BAND

Buy Now
2.4GHZ Rf Antenna - 875-1513353-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4GHZ Rf Antenna
875-1513353-1
2.4GHZ Rf Antenna 875-1513353-1
TE CONNECTIVITY / AMP 1513353-1 ANTENNA, PCB, 2.4GHZ Product overview: 1513353-1 from TE Connectivity is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-1513353-1 can be used for catalog matching and distributor lookup.

TE CONNECTIVITY / AMP 1513353-1 ANTENNA, PCB, 2.4GHZ Product overview: 1513353-1 from TE Connectivity is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-1513353-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 1513353-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1513353-1
RF Antennas 1513353-1
2.4GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.483.5GHz 2dBi Solder Surface Mount

2.4GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.483.5GHz 2dBi Solder Surface Mount

Buy Now
Sheung Wan, Hong Kong
Antennas
1513353-1
Antennas 1513353-1
Antennas 3100-6000 MHz SB; UWB

Antennas 3100-6000 MHz SB; UWB

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 1513353-1 A107420-ND 1513353-1 875-1513353-1 1513353-1 1513353-1
Product Name Antennas RF Antennas Antennas 2.4GHZ Rf Antenna RF Antennas Antennas
Applications Bluetooth, Wi-Fi Modem or Wireless Network; Bluetooth, WLAN, Zigbee™ RF Testing Bluetooth, WLAN, Zigbee™
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2400.0 to 2483.5 MHz 2400.0 MHz
Gain 0.0 to 3 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2548623-5 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - ANT-W63RPC1-UFL-50 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 8-1513634-1 - TE Connectivity
Specs
Applications GNSS
Pattern Type Omni directional
Polarization Right Hand Circular
View Details
2 suppliers
RF Antennas - A112307-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 920.0 MHz
Gain 0.0 dB
View Details
3 suppliers