TE Connectivity Antennas 2195846-8

Description
Body Features Antenna Weight : 1.5 G  [.052 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .2 M  [.66 FT ] Product Length : 80 MM  [3.149 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Wi-Fi, Bluetooth, 5G, Cellular, LPWA, Zigbee, LoRaWAN, Cat-M/NB-IoT, GNSS, GPS Primary Application : 5G, Cat-M/NB-IoT, Cellular Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 1560 - 1630, 4400 - 5000, 5925 - 7125, 3200 - 3800, 698 - 960, 1710 - 2700, 5150 - 5875 Frequency Category : 698 - 7125 Gain (Max) (DB) : 4.66 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 1.5 G  [.052 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .2 M  [.66 FT ] Product Length : 80 MM  [3.149 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Wi-Fi, Bluetooth, 5G, Cellular, LPWA, Zigbee, LoRaWAN, Cat-M/NB-IoT, GNSS, GPS Primary Application : 5G, Cat-M/NB-IoT, Cellular Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 1560 - 1630, 4400 - 5000, 5925 - 7125, 3200 - 3800, 698 - 960, 1710 - 2700, 5150 - 5875 Frequency Category : 698 - 7125 Gain (Max) (DB) : 4.66 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2195846-8 - TE Connectivity
Berwyn, PA, United States
Antennas
2195846-8
Antennas 2195846-8
Body Features Antenna Weight : 1.5 G  [.052 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .2 M  [.66 FT ] Product Length : 80 MM  [3.149 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Wi-Fi, Bluetooth, 5G, Cellular, LPWA, Zigbee, LoRaWAN, Cat-M/NB-IoT, GNSS, GPS Primary Application : 5G, Cat-M/NB-IoT, Cellular Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 1560 - 1630, 4400 - 5000, 5925 - 7125, 3200 - 3800, 698 - 960, 1710 - 2700, 5150 - 5875 Frequency Category : 698 - 7125 Gain (Max) (DB) : 4.66 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 1.5 G  [.052 OZ ]

Configuration Features


  • Antenna Style : Flexible PCB
  • Antenna Type : Flexible PCB (FPC)
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .2 M  [.66 FT ]
  • Product Length : 80 MM  [3.149 INCH ]
  • Product Width : 15 MM  [.59 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Communication Protocol : Wi-Fi, Bluetooth, 5G, Cellular, LPWA, Zigbee, LoRaWAN, Cat-M/NB-IoT, GNSS, GPS
  • Primary Application : 5G, Cat-M/NB-IoT, Cellular

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF4

Signal Characteristics


  • Frequency Band (MHZ) : 1560 - 1630, 4400 - 5000, 5925 - 7125, 3200 - 3800, 698 - 960, 1710 - 2700, 5150 - 5875
  • Frequency Category : 698 - 7125
  • Gain (Max) (DB) : 4.66
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
Multi-Band Antennas - 2378085 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2378085
Multi-Band Antennas 2378085
Antenna,5G/4G/3G,NBI oT,CatM,GNSS,WiFi6E

Antenna,5G/4G/3G,NBIoT,CatM,GNSS,WiFi6E

Supplier's Site
Multi-Band Antennas - 2378084 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2378084
Multi-Band Antennas 2378084
Antenna,5G/4G/3G,NBI oT,CatM,GNSS,WiFi6E

Antenna,5G/4G/3G,NBIoT,CatM,GNSS,WiFi6E

Supplier's Site
Multi-Band Antennas - 2378085P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2378085P
Multi-Band Antennas 2378085P
Antenna,5G/4G/3G,NBI oT,CatM,GNSS,WiFi6E

Antenna,5G/4G/3G,NBIoT,CatM,GNSS,WiFi6E

Supplier's Site
RF Antennas - 17-2195846-8-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2195846-8-ND
RF Antennas 17-2195846-8-ND
829MHz, 1.595GHz, 2.205GHz, 3.5GHz, 4.7GHz, 5.5125GHz, 6.525GHz 4G, LTE, GNSS PCB Trace RF Antenna 698MHz ~ 960MHz, 1.56GHz ~ 1.63GHz, 1.71GHz ~ 2.7GHz, 3.2GHz ~ 3.8GHz, 4.4GHz ~ 5GHz, 5.15GHz ~ 5.875GHz, 5.925GHz ~ 7.125GHz 4.99dBi MHF4L Adhesive, Chassis Mount

829MHz, 1.595GHz, 2.205GHz, 3.5GHz, 4.7GHz, 5.5125GHz, 6.525GHz 4G, LTE, GNSS PCB Trace RF Antenna 698MHz ~ 960MHz, 1.56GHz ~ 1.63GHz, 1.71GHz ~ 2.7GHz, 3.2GHz ~ 3.8GHz, 4.4GHz ~ 5GHz, 5.15GHz ~ 5.875GHz, 5.925GHz ~ 7.125GHz 4.99dBi MHF4L Adhesive, Chassis Mount

Buy Now Datasheet
FPC ANT,MHF4L,200mm, 698-7125 MHz - 2195846-8 - Heilind Electronics, Inc.
Wilmington, MA, United States
FPC ANT,MHF4L,200mm, 698-7125 MHz
2195846-8
FPC ANT,MHF4L,200mm, 698-7125 MHz 2195846-8
FPC ANT,MHF4L,200mm, 698-7125 MHz

FPC ANT,MHF4L,200mm, 698-7125 MHz

Buy Now
RF Antennas - 2195846-8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2195846-8
RF Antennas 2195846-8
829MHz, 1.595GHz, 2.205GHz, 3.5GHz, 4.7GHz, 5.5125GHz, 6.525GHz 4G, LTE, GNSS PCB Trace RF Antenna 698MHz ~ 960MHz, 1.56GHz ~ 1.63GHz, 1.71GHz ~ 2.7GHz, 3.2GHz ~ 3.8GHz, 4.4GHz ~ 5GHz, 5.15GHz ~ 5.875GHz, 5.925GHz ~ 7.125GHz 4.99dBi MHF4L Adhesive, Chassis Mount

829MHz, 1.595GHz, 2.205GHz, 3.5GHz, 4.7GHz, 5.5125GHz, 6.525GHz 4G, LTE, GNSS PCB Trace RF Antenna 698MHz ~ 960MHz, 1.56GHz ~ 1.63GHz, 1.71GHz ~ 2.7GHz, 3.2GHz ~ 3.8GHz, 4.4GHz ~ 5GHz, 5.15GHz ~ 5.875GHz, 5.925GHz ~ 7.125GHz 4.99dBi MHF4L Adhesive, Chassis Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Heilind Electronics, Inc. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 2195846-8 2378085 17-2195846-8-ND 2195846-8 2195846-8
Product Name Antennas Multi-Band Antennas RF Antennas FPC ANT,MHF4L,200mm, 698-7125 MHz RF Antennas
Applications 5G, Cat-M/NB-IoT, Cellular Multi-band Cellular or PCS Terminal; GPS; 4G, LTE, GNSS 4G, LTE, GNSS
Pattern Type Omni directional Omni directional
Polarization Linear
Primary Frequency Range 698.0 to 7125.0 MHz 700.0 to 7125.0 MHz 829.0 to 6525.0 MHz
Gain 3 to 6 dB 4.5 dB 4.99 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 8-2108823-1 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT, 5G
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1-2370914-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GPS, Wi-Fi, CDMA 1900, GSM 900, IoT, CDMA 850, UMTS, M2M, GSM, WLAN, Cellular, GSM 1800, LTE
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
Antennas - 2108858-3 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, ZigBee
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
2 suppliers
Antennas - 2-1513472-4 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers