TE Connectivity Antennas L000601-80

Description
Body Features Antenna Weight : 3 G  [.105 OZ ] Configuration Features Antenna Style : Chip Antenna Type : Chip Band Type : Wide Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 1.28 MM  [.05 INCH ] Product Length : 25 MM  [.984 INCH ] Product Width : 20 MM  [.787 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3.5:1 Industry Standards Communication Protocol : UWB Primary Application : UWB Mechanical Attachment Mounting Method : Printed Circuit Board Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : UWB Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 6000 - 8250 Gain (Max) (DB) : 1.5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 3 G  [.105 OZ ] Configuration Features Antenna Style : Chip Antenna Type : Chip Band Type : Wide Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 1.28 MM  [.05 INCH ] Product Length : 25 MM  [.984 INCH ] Product Width : 20 MM  [.787 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3.5:1 Industry Standards Communication Protocol : UWB Primary Application : UWB Mechanical Attachment Mounting Method : Printed Circuit Board Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : UWB Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 6000 - 8250 Gain (Max) (DB) : 1.5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000601-80 - TE Connectivity
Berwyn, PA, United States
Antennas
L000601-80
Antennas L000601-80
Body Features Antenna Weight : 3 G  [.105 OZ ] Configuration Features Antenna Style : Chip Antenna Type : Chip Band Type : Wide Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 1.28 MM  [.05 INCH ] Product Length : 25 MM  [.984 INCH ] Product Width : 20 MM  [.787 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3.5:1 Industry Standards Communication Protocol : UWB Primary Application : UWB Mechanical Attachment Mounting Method : Printed Circuit Board Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : UWB Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 6000 - 8250 Gain (Max) (DB) : 1.5 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 3 G  [.105 OZ ]

Configuration Features


  • Antenna Style : Chip
  • Antenna Type : Chip
  • Band Type : Wide Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : 1.28 MM  [.05 INCH ]
  • Product Length : 25 MM  [.984 INCH ]
  • Product Width : 20 MM  [.787 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3.5:1

Industry Standards


  • Communication Protocol : UWB
  • Primary Application : UWB

Mechanical Attachment


  • Mounting Method : Printed Circuit Board Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : UWB

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 6000 - 8250
  • Gain (Max) (DB) : 1.5
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
SMT Antennas - 180662 - RS Components, Ltd.
Corby, Northants, United Kingdom
SMT Antennas
180662
SMT Antennas 180662
UWB ceramic chip antenna 3500– 8500 MHz

UWB ceramic chip antenna 3500– 8500 MHz

Supplier's Site
SMT Antennas - 180661 - RS Components, Ltd.
Corby, Northants, United Kingdom
SMT Antennas
180661
SMT Antennas 180661
UWB ceramic chip antenna 3500– 8500 MHz

UWB ceramic chip antenna 3500– 8500 MHz

Supplier's Site
SMT Antennas - 180662P - RS Components, Ltd.
Corby, Northants, United Kingdom
SMT Antennas
180662P
SMT Antennas 180662P
UWB ceramic chip antenna 3500– 8500 MHz

UWB ceramic chip antenna 3500– 8500 MHz

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Antennas Antennas
Product Number L000601-80 180662
Product Name Antennas SMT Antennas
Applications UWB
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 6000.0 to 8250.0 MHz 6000.0 to ? MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118788-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, ZigBee, Wi-Fi
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
3 suppliers
Antennas - 1-2118909-2 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2195899-1 - TE Connectivity
TE Connectivity
Specs
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 4.9 dB
View Details
3 suppliers