TE Connectivity Antennas 2118788-1

Description
Body Features Product Weight : 1.1 G  [.0388 OZ ] Configuration Features Antenna Style : Embedded Antenna Type : Stamped Band Type : BLUETOOTH, Wi-Fi, ZigBee Number of Ports : 1 Dimensions Product Height : 4.28 MM  [.17 INCH ] Product Length : 28.6 MM  [1.13 INCH ] Product Width : 6.9 MM  [.27 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : Bluetooth, WLAN, ZigBee, Wi-Fi Mechanical Attachment Polarization : Linear Packaging Features Packaging Method : Tape & Reel Product Availability Applicable Region : Global Signal Characteristics Frequency Band (MHZ) : 2400 - 2485, 4900 - 5875 Gain (Max) (DB) : 2.9, 1.9
Request a Quote Datasheet
Description
Body Features Product Weight : 1.1 G  [.0388 OZ ] Configuration Features Antenna Style : Embedded Antenna Type : Stamped Band Type : BLUETOOTH, Wi-Fi, ZigBee Number of Ports : 1 Dimensions Product Height : 4.28 MM  [.17 INCH ] Product Length : 28.6 MM  [1.13 INCH ] Product Width : 6.9 MM  [.27 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : Bluetooth, WLAN, ZigBee, Wi-Fi Mechanical Attachment Polarization : Linear Packaging Features Packaging Method : Tape & Reel Product Availability Applicable Region : Global Signal Characteristics Frequency Band (MHZ) : 2400 - 2485, 4900 - 5875 Gain (Max) (DB) : 2.9, 1.9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2118788-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2118788-1
Antennas 2118788-1
Body Features Product Weight : 1.1 G  [.0388 OZ ] Configuration Features Antenna Style : Embedded Antenna Type : Stamped Band Type : BLUETOOTH, Wi-Fi, ZigBee Number of Ports : 1 Dimensions Product Height : 4.28 MM  [.17 INCH ] Product Length : 28.6 MM  [1.13 INCH ] Product Width : 6.9 MM  [.27 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : Bluetooth, WLAN, ZigBee, Wi-Fi Mechanical Attachment Polarization : Linear Packaging Features Packaging Method : Tape & Reel Product Availability Applicable Region : Global Signal Characteristics Frequency Band (MHZ) : 2400 - 2485, 4900 - 5875 Gain (Max) (DB) : 2.9, 1.9

Body Features


  • Product Weight : 1.1 G  [.0388 OZ ]

Configuration Features


  • Antenna Style : Embedded
  • Antenna Type : Stamped
  • Band Type : BLUETOOTH, Wi-Fi, ZigBee
  • Number of Ports : 1

Dimensions


  • Product Height : 4.28 MM  [.17 INCH ]
  • Product Length : 28.6 MM  [1.13 INCH ]
  • Product Width : 6.9 MM  [.27 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1

Industry Standards


  • Wireless Application : Bluetooth, WLAN, ZigBee, Wi-Fi

Mechanical Attachment


  • Polarization : Linear

Packaging Features


  • Packaging Method : Tape & Reel

Product Availability


  • Applicable Region : Global

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2485, 4900 - 5875
  • Gain (Max) (DB) : 2.9, 1.9
Buy Now
RF Antennas - 2118788-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
2118788-1-ND
RF Antennas 2118788-1-ND
2.4GHz, 5GHz General Purpose Chip RF Antenna Solder Surface Mount

2.4GHz, 5GHz General Purpose Chip RF Antenna Solder Surface Mount

Buy Now Datasheet
RF Antennas - 2118788-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2118788-1
RF Antennas 2118788-1
2.4GHz, 5GHz General Purpose Chip RF Antenna Solder Surface Mount

2.4GHz, 5GHz General Purpose Chip RF Antenna Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 2118788-1 2118788-1-ND 2118788-1
Product Name Antennas RF Antennas RF Antennas
Applications Modem or Wireless Network; Bluetooth, WLAN, ZigBee, Wi-Fi General Purpose General Purpose
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz 2400.0 to 5000.0 MHz
Gain 1.9 to 2.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195763-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GPS, GNSS
Polarization Right Hand Circular
Primary Frequency Range 1559.0 to 1606.0 MHz
View Details
6 suppliers
Antennas - 2195835-4 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, LoRaWAN, ISM
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2367286-4 - TE Connectivity
TE Connectivity
Specs
Applications ISM, Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108857-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers