TE Connectivity Antennas 1-2118909-2

Description
Body Features Antenna Weight : 1.47 G  [.051 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .1 M  [.33 FT ] Product Height : 1 MM  [.039 INCH ] Product Length : 40 MM  [3.937 INCH ] Product Width : 8 MM  [.314 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 Industry Standards Communication Protocol : Wi-Fi, Bluetooth, Zigbee Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : U.FL, MHF, MHF1, UMCC Signal Characteristics Frequency Band (MHZ) : 5925 - 7125, 2320 - 2680, 5150 - 5875 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 4.2 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 1.47 G  [.051 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .1 M  [.33 FT ] Product Height : 1 MM  [.039 INCH ] Product Length : 40 MM  [3.937 INCH ] Product Width : 8 MM  [.314 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 Industry Standards Communication Protocol : Wi-Fi, Bluetooth, Zigbee Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : U.FL, MHF, MHF1, UMCC Signal Characteristics Frequency Band (MHZ) : 5925 - 7125, 2320 - 2680, 5150 - 5875 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 4.2 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 1-2118909-2 - TE Connectivity
Berwyn, PA, United States
Antennas
1-2118909-2
Antennas 1-2118909-2
Body Features Antenna Weight : 1.47 G  [.051 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .1 M  [.33 FT ] Product Height : 1 MM  [.039 INCH ] Product Length : 40 MM  [3.937 INCH ] Product Width : 8 MM  [.314 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 Industry Standards Communication Protocol : Wi-Fi, Bluetooth, Zigbee Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : U.FL, MHF, MHF1, UMCC Signal Characteristics Frequency Band (MHZ) : 5925 - 7125, 2320 - 2680, 5150 - 5875 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 4.2 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 1.47 G  [.051 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Triple Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .1 M  [.33 FT ]
  • Product Height : 1 MM  [.039 INCH ]
  • Product Length : 40 MM  [3.937 INCH ]
  • Product Width : 8 MM  [.314 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50

Industry Standards


  • Communication Protocol : Wi-Fi, Bluetooth, Zigbee
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : U.FL, MHF, MHF1, UMCC

Signal Characteristics


  • Frequency Band (MHZ) : 5925 - 7125, 2320 - 2680, 5150 - 5875
  • Frequency Category : 2400 - 7125
  • Gain (Max) (DB) : 4.2
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 17-1-2118909-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antenna

RF Antenna

Buy Now Datasheet
RF Antennas - 1-2118909-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1-2118909-2
RF Antennas 1-2118909-2
2.45GHz, 5.5125GHz, 6.525GHz 802.11a/b/g/-c/ad/ax , Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz, 5.925GHz ~ 7.125GHz 4.2dBi MHF Adhesive

2.45GHz, 5.5125GHz, 6.525GHz 802.11a/b/g/-c/ad/ax, Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz, 5.925GHz ~ 7.125GHz 4.2dBi MHF Adhesive

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 1-2118909-2 17-1-2118909-2-ND 1-2118909-2
Product Name Antennas RF Antennas RF Antennas
Applications Wi-Fi Modem or Wireless Network; 802.11a/b/g/-c/ad/ax, Bluetooth, Wi-Fi, WLAN, Zigbee™ 802.11a/b/g/-c/ad/ax, Bluetooth, Wi-Fi, WLAN, Zigbee™
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2320.0 to 7125.0 MHz 2450.0 to 6525.0 MHz
Gain 3 to 6 dB 4.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108937-6 - TE Connectivity
TE Connectivity
Specs
Applications GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - L000518-01 - TE Connectivity
TE Connectivity
Specs
Applications GNSS, GPS
Pattern Type Omni directional
Form Factor / Mounting Internal
View Details
Antennas - ANT-5GW-FPC-V100UF - TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Gain 6 dB
View Details
2 suppliers
Antennas - L000515-01 - TE Connectivity
TE Connectivity
Specs
Applications GNSS, GPS
Pattern Type Omni directional
Form Factor / Mounting Internal
View Details