TE Connectivity Antennas 080-0013

Description
CABLE,U.FL to SMA Bulkhd 1.13mm Dia,105m
Request a Quote
Description
CABLE,U.FL to SMA Bulkhd 1.13mm Dia,105m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - 080-0013 - TE Connectivity
Berwyn, PA, United States
Antennas
080-0013
Antennas 080-0013
CABLE,U.FL to SMA Bulkhd 1.13mm Dia,105m

CABLE,U.FL to SMA Bulkhd 1.13mm Dia,105m

Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 080-0013
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344655-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2195775-1 - TE Connectivity
TE Connectivity
Specs
Polarization Vertical
Primary Frequency Range 433.1 to 434.8 MHz
VSWR 2 :1
View Details
5 suppliers
Antennas - 2344654-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2332157-4 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GNSS, GPS, Wi-Fi, WLAN, Cellular, GSM, LTE
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
6 suppliers