TE Connectivity Antennas 2195899-1

Description
Body Features Antenna Weight : 23.4 G  [.825 OZ ] Configuration Features Antenna Style : Enclosure Mounting Location : Internal/Embedded Dimensions Product Diameter : 13 MM  [.511 INCH ] Product Height : 13 MM  [.511 INCH ] Product Length : 195 MM  [7.677 INCH ] Product Width : 13 MM  [.511 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.6 Mechanical Attachment Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Indoor Wireless Standard : 802.11 b/g, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 2400 - 2500 Gain (Max) (DB) : 4.9
Request a Quote Datasheet
Description
Body Features Antenna Weight : 23.4 G  [.825 OZ ] Configuration Features Antenna Style : Enclosure Mounting Location : Internal/Embedded Dimensions Product Diameter : 13 MM  [.511 INCH ] Product Height : 13 MM  [.511 INCH ] Product Length : 195 MM  [7.677 INCH ] Product Width : 13 MM  [.511 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.6 Mechanical Attachment Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Indoor Wireless Standard : 802.11 b/g, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 2400 - 2500 Gain (Max) (DB) : 4.9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2195899-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2195899-1
Antennas 2195899-1
Body Features Antenna Weight : 23.4 G  [.825 OZ ] Configuration Features Antenna Style : Enclosure Mounting Location : Internal/Embedded Dimensions Product Diameter : 13 MM  [.511 INCH ] Product Height : 13 MM  [.511 INCH ] Product Length : 195 MM  [7.677 INCH ] Product Width : 13 MM  [.511 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.6 Mechanical Attachment Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Indoor Wireless Standard : 802.11 b/g, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 2400 - 2500 Gain (Max) (DB) : 4.9

Body Features


  • Antenna Weight : 23.4 G  [.825 OZ ]

Configuration Features


  • Antenna Style : Enclosure
  • Mounting Location : Internal/Embedded

Dimensions


  • Product Diameter : 13 MM  [.511 INCH ]
  • Product Height : 13 MM  [.511 INCH ]
  • Product Length : 195 MM  [7.677 INCH ]
  • Product Width : 13 MM  [.511 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.6

Mechanical Attachment


  • Polarization : Vertical Linear

Operation/Application


  • Antenna Environment : Indoor
  • Wireless Standard : 802.11 b/g, Bluetooth & ZigBee

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2500
  • Gain (Max) (DB) : 4.9
Buy Now Datasheet
RF Antennas - 17-2195899-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2195899-1-ND
RF Antennas 17-2195899-1-ND
2400-2500MHZ 5DBI SINGLE BAND AN

2400-2500MHZ 5DBI SINGLE BAND AN

Buy Now Datasheet
RF Antennas - 2195899-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2195899-1
RF Antennas 2195899-1
2.45GHz Bluetooth, Wi-Fi, Zigbee™ Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 4.9dBi RP-SMA, SMA Connector Mount

2.45GHz Bluetooth, Wi-Fi, Zigbee™ Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 4.9dBi RP-SMA, SMA Connector Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 2195899-1 17-2195899-1-ND 2195899-1
Product Name Antennas RF Antennas RF Antennas
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz 2450.0 MHz
Gain 4.9 dB 4.9 dB
VSWR 1.6 :1 1.6 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2108937-2 - TE Connectivity
Specs
Applications Wi-Fi, GNSS
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2118308-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - ANT-5GW-FPC-LH50UF - TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Gain 6 dB
View Details
2 suppliers
Antennas - 2118309-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers