TE Connectivity Antennas 1513156-1

Description
Body Features Antenna Weight : .9 G  [.032 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Single Band Mounting Location : Internal/Embedded Dimensions Product Height : 1.57 MM  [.062 INCH ] Product Length : 38.1 MM  [1.5 INCH ] Product Width : 6.6 MM  [.26 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : LoRaWAN, Zigbee, ISM Primary Application : LoRaWAN, ISM, Zigbee Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 915 ISM & ZigBee US Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : EU Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 902 - 928 Frequency Category : 901 - 941 Gain (Max) (DB) : 1 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : .9 G  [.032 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Single Band Mounting Location : Internal/Embedded Dimensions Product Height : 1.57 MM  [.062 INCH ] Product Length : 38.1 MM  [1.5 INCH ] Product Width : 6.6 MM  [.26 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : LoRaWAN, Zigbee, ISM Primary Application : LoRaWAN, ISM, Zigbee Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 915 ISM & ZigBee US Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : EU Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 902 - 928 Frequency Category : 901 - 941 Gain (Max) (DB) : 1 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 1513156-1 - TE Connectivity
Berwyn, PA, United States
Antennas
1513156-1
Antennas 1513156-1
Body Features Antenna Weight : .9 G  [.032 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Single Band Mounting Location : Internal/Embedded Dimensions Product Height : 1.57 MM  [.062 INCH ] Product Length : 38.1 MM  [1.5 INCH ] Product Width : 6.6 MM  [.26 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : LoRaWAN, Zigbee, ISM Primary Application : LoRaWAN, ISM, Zigbee Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 915 ISM & ZigBee US Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : EU Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 902 - 928 Frequency Category : 901 - 941 Gain (Max) (DB) : 1 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : .9 G  [.032 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded

Dimensions


  • Product Height : 1.57 MM  [.062 INCH ]
  • Product Length : 38.1 MM  [1.5 INCH ]
  • Product Width : 6.6 MM  [.26 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1

Industry Standards


  • Communication Protocol : LoRaWAN, Zigbee, ISM
  • Primary Application : LoRaWAN, ISM, Zigbee

Mechanical Attachment


  • Mounting Method : Surface Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : 915 ISM & ZigBee US

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : EU

Product Type Features


  • Antenna Product Type : Antenna

Signal Characteristics


  • Frequency Band (MHZ) : 902 - 928
  • Frequency Category : 901 - 941
  • Gain (Max) (DB) : 1
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - 17-1513156-1TR-ND - DigiKey
Thief River Falls, MN, United States
915MHz ZigBee™ PCB Trace RF Antenna 902MHz ~ 928MHz 1dBi Solder Surface Mount

915MHz ZigBee™ PCB Trace RF Antenna 902MHz ~ 928MHz 1dBi Solder Surface Mount

Buy Now Datasheet
SMD 915MHZ Rf Antenna - 875-1513156-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 915MHZ Rf Antenna
875-1513156-1
SMD 915MHZ Rf Antenna 875-1513156-1
RF ANT 915MHZ PCB TRACE SLDR SMD Product overview: 1513156-1 from TE Connectivity AMP Connectors is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 915MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 915MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-1513156-1 can be used for catalog matching and distributor lookup.

RF ANT 915MHZ PCB TRACE SLDR SMD Product overview: 1513156-1 from TE Connectivity AMP Connectors is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 915MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 915MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-1513156-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Antennas - 1513156-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Antennas
1513156-1
Antennas 1513156-1
PCB ANTENNA TAPE & REELED PACKED

PCB ANTENNA TAPE & REELED PACKED

Buy Now
Swedesboro, NJ, United States
Antennas
1513156-1
Antennas 1513156-1
Antennas

Antennas

Buy Now
Sheung Wan, Hong Kong
Antennas
1513156-1
Antennas 1513156-1
Antennas Single Band Antenna 902-928 MHz

Antennas Single Band Antenna 902-928 MHz

Buy Now Datasheet
Sngl Band Antenna, Lin, 902-928Mhz, 1Dbi; Antenna Type Te Connectivity - 26H3352 - Newark, An Avnet Company
Chicago, IL, United States
Sngl Band Antenna, Lin, 902-928Mhz, 1Dbi; Antenna Type Te Connectivity
26H3352
Sngl Band Antenna, Lin, 902-928Mhz, 1Dbi; Antenna Type Te Connectivity 26H3352
SNGL BAND ANTENNA, LIN, 902-928MHZ, 1DBI; Antenna Type:PCB; Frequency Min:902MHz; Frequency Max:928MHz; Antenna Mounting:SMD; Gain:1dBi; VSWR:2.5; Input Power:10W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes

SNGL BAND ANTENNA, LIN, 902-928MHZ, 1DBI; Antenna Type:PCB; Frequency Min:902MHz; Frequency Max:928MHz; Antenna Mounting:SMD; Gain:1dBi; VSWR:2.5; Input Power:10W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes

Supplier's Site
RF Antennas - 1513156-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1513156-1
RF Antennas 1513156-1
915MHz ZigBee™ PCB Trace RF Antenna 902MHz ~ 928MHz 1dBi Solder Surface Mount

915MHz ZigBee™ PCB Trace RF Antenna 902MHz ~ 928MHz 1dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 1513156-1 17-1513156-1TR-ND 875-1513156-1 1513156-1 1513156-1 26H3352 1513156-1
Product Name Antennas RF Antennas SMD 915MHZ Rf Antenna Antennas Antennas Sngl Band Antenna, Lin, 902-928Mhz, 1Dbi; Antenna Type Te Connectivity RF Antennas
Applications LoRaWAN, ISM, Zigbee ZigBee™ RF Testing ZigBee™
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 902.0 to 928.0 MHz 915.0 MHz 902.0 to 928.0 MHz 902.0 to 928.0 MHz
Gain 0.0 to 3 dB 1 dB 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 343-ANT-868-USP410CT-ND - DigiKey
Specs
Applications ISM, LoRaWAN, LPWA, Sigfox
Primary Frequency Range 868.0 MHz
Gain 0.7000 dB
View Details
Antennas - 2108923-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2108854-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers
Antennas - 2108965-3 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers