TE Connectivity Antennas 2118879-1

Description
Body Features Antenna Weight : 4.2 G  [.148 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .25 M  [.82 FT ] Product Height : .02 MM  [.052 INCH ] Product Length : 110 MM  [4.33 INCH ] Product Width : 14 MM  [.551 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global, Americas, EU Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 698 - 960, 2300 - 2700, 1560 - 2200 Frequency Category : 698 - 2700 Gain (Max) (DB) : 3.9 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 4.2 G  [.148 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .25 M  [.82 FT ] Product Height : .02 MM  [.052 INCH ] Product Length : 110 MM  [4.33 INCH ] Product Width : 14 MM  [.551 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global, Americas, EU Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 698 - 960, 2300 - 2700, 1560 - 2200 Frequency Category : 698 - 2700 Gain (Max) (DB) : 3.9 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2118879-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2118879-1
Antennas 2118879-1
Body Features Antenna Weight : 4.2 G  [.148 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .25 M  [.82 FT ] Product Height : .02 MM  [.052 INCH ] Product Length : 110 MM  [4.33 INCH ] Product Width : 14 MM  [.551 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global, Americas, EU Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 698 - 960, 2300 - 2700, 1560 - 2200 Frequency Category : 698 - 2700 Gain (Max) (DB) : 3.9 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 4.2 G  [.148 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .25 M  [.82 FT ]
  • Product Height : .02 MM  [.052 INCH ]
  • Product Length : 110 MM  [4.33 INCH ]
  • Product Width : 14 MM  [.551 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Communication Protocol : NTN SatCom
  • Primary Application : NTN SatCom

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global, Americas, EU

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 698 - 960, 2300 - 2700, 1560 - 2200
  • Frequency Category : 698 - 2700
  • Gain (Max) (DB) : 3.9
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 17-2118879-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2118879-1-ND
RF Antennas 17-2118879-1-ND
4G PCB Trace RF Antenna SMA Adhesive

4G PCB Trace RF Antenna SMA Adhesive

Buy Now Datasheet
Antennas - 2118879-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Antennas
2118879-1
Antennas 2118879-1
4G World Band, MetaSpan, PCB, cabled

4G World Band, MetaSpan, PCB, cabled

Buy Now
RF Antennas - 2118879-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2118879-1
RF Antennas 2118879-1
4G PCB Trace RF Antenna SMA Adhesive

4G PCB Trace RF Antenna SMA Adhesive

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 2118879-1 17-2118879-1-ND 2118879-1 2118879-1
Product Name Antennas RF Antennas Antennas RF Antennas
Applications NTN SatCom Modem or Wireless Network; 4G 4G
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 3 to 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195767-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; 5G, GPS
Polarization Right Hand Circular
Primary Frequency Range 1572.0 to 1578.0 MHz
View Details
5 suppliers
Antennas - 2108948-4 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, 5G, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108971-4 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2195835-7 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, LoRaWAN, ISM
Pattern Type Omni directional
Polarization Linear
View Details