TE Connectivity Antennas 2118615-1

Description
ANTENNA, LTE, METASPAN, PCB, TAB MOUNT
Request a Quote Datasheet
Description
ANTENNA, LTE, METASPAN, PCB, TAB MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2118615-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Antennas
2118615-1
Antennas 2118615-1
ANTENNA, LTE, METASPAN, PCB, TAB MOUNT

ANTENNA, LTE, METASPAN, PCB, TAB MOUNT

Buy Now
Swedesboro, NJ, United States
Antennas
2118615-1
Antennas 2118615-1
Antennas

Antennas

Buy Now
RF Antennas - 2118615-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2118615-1
RF Antennas 2118615-1
RF Antenna

RF Antenna

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2118615-1 2118615-1
Product Name Antennas RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

iANT218 - iant218 - BARTEC
Specs
Polarization Other;

Vertical & 2 x Dual Slant ±45°

Primary Frequency Range 2300.0 to 6100.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - NN01-001 - Quarktwin Technology Ltd.
Specs
Applications 802.11b/g/n, Bluetooth, WLAN, Zigbee™
Technology Type Chip
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers