TE Connectivity Antennas 2108891-1

Description
Body Features Antenna Weight : .5 G  [.017 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Chip Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 10 MM  [.393 INCH ] Product Length : 30 MM  [1.181 INCH ] Product Width : .78 MM  [.03 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Bluetooth, Zigbee, Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 5150 - 5875, 2400 - 2500, 5925 - 7125 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 4.3 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : .5 G  [.017 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Chip Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 10 MM  [.393 INCH ] Product Length : 30 MM  [1.181 INCH ] Product Width : .78 MM  [.03 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Bluetooth, Zigbee, Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 5150 - 5875, 2400 - 2500, 5925 - 7125 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 4.3 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2108891-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2108891-1
Antennas 2108891-1
Body Features Antenna Weight : .5 G  [.017 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Chip Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 10 MM  [.393 INCH ] Product Length : 30 MM  [1.181 INCH ] Product Width : .78 MM  [.03 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Bluetooth, Zigbee, Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 5150 - 5875, 2400 - 2500, 5925 - 7125 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 4.3 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : .5 G  [.017 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : Chip
  • Band Type : Triple Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : 10 MM  [.393 INCH ]
  • Product Length : 30 MM  [1.181 INCH ]
  • Product Width : .78 MM  [.03 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Communication Protocol : Bluetooth, Zigbee, Wi-Fi
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Through-Hole/Tab Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag/Carton

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna

Signal Characteristics


  • Frequency Band (MHZ) : 5150 - 5875, 2400 - 2500, 5925 - 7125
  • Frequency Category : 2400 - 7125
  • Gain (Max) (DB) : 4.3
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
PCB ANT, TAB MOUNT,Wi-Fi 6E TRIPLE BAND - 2108891-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
PCB ANT, TAB MOUNT,Wi-Fi 6E TRIPLE BAND
2108891-1
PCB ANT, TAB MOUNT,Wi-Fi 6E TRIPLE BAND 2108891-1
PCB ANT, TAB MOUNT,Wi-Fi 6E TRIPLE BAND

PCB ANT, TAB MOUNT,Wi-Fi 6E TRIPLE BAND

Buy Now
RF Antennas - 17-2108891-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2108891-1-ND
RF Antennas 17-2108891-1-ND
RF Antenna

RF Antenna

Buy Now Datasheet
Pcb Antenna, 5.925-7.125Ghz, 4.3Dbi Rohs Compliant Te Connectivity - 54AJ3103 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, 5.925-7.125Ghz, 4.3Dbi Rohs Compliant Te Connectivity
54AJ3103
Pcb Antenna, 5.925-7.125Ghz, 4.3Dbi Rohs Compliant Te Connectivity 54AJ3103
PCB ANTENNA, 5.925-7.125GHZ, 4.3DBI ROHS COMPLIANT: YES

PCB ANTENNA, 5.925-7.125GHZ, 4.3DBI ROHS COMPLIANT: YES

Supplier's Site
RF Antennas - 2108891-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2108891-1
RF Antennas 2108891-1
2.45GHz, 5.5125GHz, 6.525GHz 802.11a/b/g/-c/ad/ax , Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz, 5.925GHz ~ 7.125GHz 4.3dBi Through Hole

2.45GHz, 5.5125GHz, 6.525GHz 802.11a/b/g/-c/ad/ax, Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz, 5.925GHz ~ 7.125GHz 4.3dBi Through Hole

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 2108891-1 2108891-1 17-2108891-1-ND 54AJ3103 2108891-1
Product Name Antennas PCB ANT, TAB MOUNT,Wi-Fi 6E TRIPLE BAND RF Antennas Pcb Antenna, 5.925-7.125Ghz, 4.3Dbi Rohs Compliant Te Connectivity RF Antennas
Applications Wi-Fi Modem or Wireless Network; 802.11a/b/g/-c/ad/ax, Bluetooth, Wi-Fi, WLAN, Zigbee™ 802.11a/b/g/-c/ad/ax, Bluetooth, Wi-Fi, WLAN, Zigbee™
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2400.0 to 7125.0 MHz 2450.0 to 6525.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118308-5 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Wi-Fi, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - ANT-5GW-FPC-V50UF - TE Connectivity
Specs
Applications Cellular, LTE, 5G
Pattern Type Omni directional
Gain 6 dB
View Details
2 suppliers
Antennas - 2108802-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108728-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; mmWave, 5G, Cellular
Polarization Linear
Primary Frequency Range 2400.0 to 4400.0 MHz
View Details