TE Connectivity Antennas 2108802-1

Description
Body Features Antenna Weight : 25 G  [.88 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Multiple Ports Dimensions Cable Length : .62 M  [2.03 FT ] Product Height : 6.1 MM  [.24 INCH ] Product Length : 150 MM  [5.9 INCH ] Product Width : 34 MM  [1.338 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Bluetooth, Wi-Fi Primary Application : Wi-Fi, Bluetooth Mechanical Attachment Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Box & Tray Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : U.FL, MHF1, UMCC, MHF Signal Characteristics Frequency Band (MHZ) : 5150 - 5875, 2383 - 2523, 2385 - 2505, 2420 - 2482 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 1.5 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : 25 G  [.88 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Multiple Ports Dimensions Cable Length : .62 M  [2.03 FT ] Product Height : 6.1 MM  [.24 INCH ] Product Length : 150 MM  [5.9 INCH ] Product Width : 34 MM  [1.338 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Bluetooth, Wi-Fi Primary Application : Wi-Fi, Bluetooth Mechanical Attachment Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Box & Tray Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : U.FL, MHF1, UMCC, MHF Signal Characteristics Frequency Band (MHZ) : 5150 - 5875, 2383 - 2523, 2385 - 2505, 2420 - 2482 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 1.5 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2108802-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2108802-1
Antennas 2108802-1
Body Features Antenna Weight : 25 G  [.88 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Multiple Ports Dimensions Cable Length : .62 M  [2.03 FT ] Product Height : 6.1 MM  [.24 INCH ] Product Length : 150 MM  [5.9 INCH ] Product Width : 34 MM  [1.338 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Bluetooth, Wi-Fi Primary Application : Wi-Fi, Bluetooth Mechanical Attachment Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Box & Tray Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : U.FL, MHF1, UMCC, MHF Signal Characteristics Frequency Band (MHZ) : 5150 - 5875, 2383 - 2523, 2385 - 2505, 2420 - 2482 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 1.5 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : 25 G  [.88 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Dual Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Multiple Ports

Dimensions


  • Cable Length : .62 M  [2.03 FT ]
  • Product Height : 6.1 MM  [.24 INCH ]
  • Product Length : 150 MM  [5.9 INCH ]
  • Product Width : 34 MM  [1.338 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Communication Protocol : Bluetooth, Wi-Fi
  • Primary Application : Wi-Fi, Bluetooth

Mechanical Attachment


  • Mounting Method : Connector Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Box & Tray

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : U.FL, MHF1, UMCC, MHF

Signal Characteristics


  • Frequency Band (MHZ) : 5150 - 5875, 2383 - 2523, 2385 - 2505, 2420 - 2482
  • Frequency Category : 2400 - 5950
  • Gain (Max) (DB) : 1.5
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - 17-2108802-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2108802-1-ND
RF Antennas 17-2108802-1-ND
PUCK ANT, MHF, 620MM, WI-FI DUAL

PUCK ANT, MHF, 620MM, WI-FI DUAL

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number 2108802-1 17-2108802-1-ND
Product Name Antennas RF Antennas
Applications Wi-Fi, Bluetooth RF Antennas
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2383.0 to 5875.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108971-6 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2195768-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GNSS, GPS
Polarization Right Hand Circular
Primary Frequency Range 1573.0 to 1577.0 MHz
View Details
5 suppliers
Antenna Type Amp Te Connectivity - 28AC7271 - Newark, An Avnet Company
Specs
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
VSWR 3 :1
View Details
Antennas - 1-2372112-4 - TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, ISM
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers