TE Connectivity Antennas 2108857-2

Description
Body Features Antenna Weight : .842 G  [.03 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .1 M  [.33 FT ] Product Height : 7.01 MM  [.276 INCH ] Product Length : 30 MM  [1.181 INCH ] Product Width : .78 MM  [.03 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.4:1 Industry Standards Communication Protocol : Zigbee, Bluetooth, Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, MHF, U.FL, MHF1 Signal Characteristics Frequency Band (MHZ) : 6000 - 7800, 5400 - 5875, 2650 - 2800 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 5.3 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : .842 G  [.03 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .1 M  [.33 FT ] Product Height : 7.01 MM  [.276 INCH ] Product Length : 30 MM  [1.181 INCH ] Product Width : .78 MM  [.03 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.4:1 Industry Standards Communication Protocol : Zigbee, Bluetooth, Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, MHF, U.FL, MHF1 Signal Characteristics Frequency Band (MHZ) : 6000 - 7800, 5400 - 5875, 2650 - 2800 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 5.3 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2108857-2 - TE Connectivity
Berwyn, PA, United States
Antennas
2108857-2
Antennas 2108857-2
Body Features Antenna Weight : .842 G  [.03 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .1 M  [.33 FT ] Product Height : 7.01 MM  [.276 INCH ] Product Length : 30 MM  [1.181 INCH ] Product Width : .78 MM  [.03 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.4:1 Industry Standards Communication Protocol : Zigbee, Bluetooth, Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, MHF, U.FL, MHF1 Signal Characteristics Frequency Band (MHZ) : 6000 - 7800, 5400 - 5875, 2650 - 2800 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 5.3 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : .842 G  [.03 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Triple Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .1 M  [.33 FT ]
  • Product Height : 7.01 MM  [.276 INCH ]
  • Product Length : 30 MM  [1.181 INCH ]
  • Product Width : .78 MM  [.03 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.4:1

Industry Standards


  • Communication Protocol : Zigbee, Bluetooth, Wi-Fi
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : UMCC, MHF, U.FL, MHF1

Signal Characteristics


  • Frequency Band (MHZ) : 6000 - 7800, 5400 - 5875, 2650 - 2800
  • Frequency Category : 2400 - 7125
  • Gain (Max) (DB) : 5.3
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 17-2108857-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2108857-2-ND
RF Antennas 17-2108857-2-ND
2.45GHz, 5.5125GHz, 6.525GHz Wi-Fi PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz, 5.925GHz ~ 7.125GHz 4.3dBi MHF Adhesive

2.45GHz, 5.5125GHz, 6.525GHz Wi-Fi PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz, 5.925GHz ~ 7.125GHz 4.3dBi MHF Adhesive

Buy Now Datasheet
RF Antennas - 2108857-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2108857-2
RF Antennas 2108857-2
2.45GHz, 5.5125GHz, 6.525GHz Wi-Fi PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz, 5.925GHz ~ 7.125GHz 4.3dBi MHF Adhesive

2.45GHz, 5.5125GHz, 6.525GHz Wi-Fi PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz, 5.925GHz ~ 7.125GHz 4.3dBi MHF Adhesive

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 2108857-2 17-2108857-2-ND 2108857-2
Product Name Antennas RF Antennas RF Antennas
Applications Wi-Fi Modem or Wireless Network; Wi-Fi Wi-Fi
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2650.0 to 7800.0 MHz 2450.0 to 6525.0 MHz
Gain 3 to 6 dB 4.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118614-1 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, ISM, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Vertical
View Details
4 suppliers
Antennas - 1-2195935-3 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - ANT-LTE-CER-T - TE Connectivity
Specs
Applications LTE, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2548623-3 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details