TE Connectivity Antennas 1-2363696-4

Description
Configuration Features Antenna Style : External Antenna Type : Enclosure Band Type : 2G, 4G, WLAN, 5G, Wi-Fi, 3G Number of Ports : 2 Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 1 M  [3.28 FT ] Product Diameter : 80 MM  [3.14 INCH ] Product Height : 22.5 MM  [1.905 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : WLAN, CDMA 850, Cellular, UMTS, M2M, CDMA 1900, IoT, Wi-Fi, GSM 1800, GSM 900, LTE, GSM Mechanical Attachment Mounting Type : Lock Nut, Adhesive Mounts To : Panel Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Wireless Standard : 802.11 a/g/n/ac & Wi-Fi, EU Cellular, EU Dual Band, LTE, UMTS, US Dual, EU Triband & WCDMA, US Dual & EU Dual & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 2400 - 2485, 1710 - 3800, 4900 - 6000, 698 - 960 Gain (Max) (DB) : 4
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Antenna Type : Enclosure Band Type : 2G, 4G, WLAN, 5G, Wi-Fi, 3G Number of Ports : 2 Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 1 M  [3.28 FT ] Product Diameter : 80 MM  [3.14 INCH ] Product Height : 22.5 MM  [1.905 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : WLAN, CDMA 850, Cellular, UMTS, M2M, CDMA 1900, IoT, Wi-Fi, GSM 1800, GSM 900, LTE, GSM Mechanical Attachment Mounting Type : Lock Nut, Adhesive Mounts To : Panel Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Wireless Standard : 802.11 a/g/n/ac & Wi-Fi, EU Cellular, EU Dual Band, LTE, UMTS, US Dual, EU Triband & WCDMA, US Dual & EU Dual & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 2400 - 2485, 1710 - 3800, 4900 - 6000, 698 - 960 Gain (Max) (DB) : 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 1-2363696-4 - TE Connectivity
Berwyn, PA, United States
Antennas
1-2363696-4
Antennas 1-2363696-4
Configuration Features Antenna Style : External Antenna Type : Enclosure Band Type : 2G, 4G, WLAN, 5G, Wi-Fi, 3G Number of Ports : 2 Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 1 M  [3.28 FT ] Product Diameter : 80 MM  [3.14 INCH ] Product Height : 22.5 MM  [1.905 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : WLAN, CDMA 850, Cellular, UMTS, M2M, CDMA 1900, IoT, Wi-Fi, GSM 1800, GSM 900, LTE, GSM Mechanical Attachment Mounting Type : Lock Nut, Adhesive Mounts To : Panel Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Wireless Standard : 802.11 a/g/n/ac & Wi-Fi, EU Cellular, EU Dual Band, LTE, UMTS, US Dual, EU Triband & WCDMA, US Dual & EU Dual & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 2400 - 2485, 1710 - 3800, 4900 - 6000, 698 - 960 Gain (Max) (DB) : 4

Configuration Features


  • Antenna Style : External
  • Antenna Type : Enclosure
  • Band Type : 2G, 4G, WLAN, 5G, Wi-Fi, 3G
  • Number of Ports : 2

Dimensions


  • Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ]
  • Cable Length : 1 M  [3.28 FT ]
  • Product Diameter : 80 MM  [3.14 INCH ]
  • Product Height : 22.5 MM  [1.905 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1

Industry Standards


  • Wireless Application : WLAN, CDMA 850, Cellular, UMTS, M2M, CDMA 1900, IoT, Wi-Fi, GSM 1800, GSM 900, LTE, GSM

Mechanical Attachment


  • Mounting Type : Lock Nut, Adhesive
  • Mounts To : Panel
  • Polarization : Vertical Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Coverage Type : Omnidirectional
  • Wireless Standard : 802.11 a/g/n/ac & Wi-Fi, EU Cellular, EU Dual Band, LTE, UMTS, US Dual, EU Triband & WCDMA, US Dual & EU Dual & WCDMA

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Connector Type : SMA Plug

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2485, 1710 - 3800, 4900 - 6000, 698 - 960
  • Gain (Max) (DB) : 4
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 1-2363696-4
Product Name Antennas
Applications Modem or Wireless Network; WLAN, CDMA 850, Cellular, UMTS, M2M, CDMA 1900, IoT, Wi-Fi, GSM 1800, GSM 900, LTE, GSM
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513434-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; LTE, GSM 1800, GSM 900
Polarization Linear
Primary Frequency Range 880.0 to 1880.0 MHz
View Details
5 suppliers
Antennas - 2118907-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2108783-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2118016-1 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers