TE Connectivity Antennas 2195763-1

Description
Body Features Product Weight (G) : 20.3 Configuration Features Antenna Protocol : Glonass, GPS Antenna Style : Embedded Band Type : Single Band Number of Ports : 1 Dimensions Cable Insulation Diameter (Max) (MM) : 1.13 Cable Length : 70 MM  [2.76 INCH ] Product Height : 9 MM  [.35 INCH ] Product Length : 35.56 MM  [1.4 INCH ] Product Width : 35.5 MM  [1.4 INCH ] Electrical Characteristics Active Antenna : Yes Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Wireless Application : GPS, GNSS Mechanical Attachment Mounting Retention Type : Mounting Hole Mounts To : Printed Circuit Board Polarization : RHCP Region : Global by Band Operation/Applicatio n Wireless Standard : GPS Other Precision Level : Standard Packaging Features Packaging Method : Box & Tray Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : MHF Signal Characteristics Frequency Band (MHZ) : 1559 - 1606 Usage Conditions Application by Region : GNSS - Global - 1559 - 1606 MHz
Request a Quote Datasheet
Description
Body Features Product Weight (G) : 20.3 Configuration Features Antenna Protocol : Glonass, GPS Antenna Style : Embedded Band Type : Single Band Number of Ports : 1 Dimensions Cable Insulation Diameter (Max) (MM) : 1.13 Cable Length : 70 MM  [2.76 INCH ] Product Height : 9 MM  [.35 INCH ] Product Length : 35.56 MM  [1.4 INCH ] Product Width : 35.5 MM  [1.4 INCH ] Electrical Characteristics Active Antenna : Yes Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Wireless Application : GPS, GNSS Mechanical Attachment Mounting Retention Type : Mounting Hole Mounts To : Printed Circuit Board Polarization : RHCP Region : Global by Band Operation/Applicatio n Wireless Standard : GPS Other Precision Level : Standard Packaging Features Packaging Method : Box & Tray Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : MHF Signal Characteristics Frequency Band (MHZ) : 1559 - 1606 Usage Conditions Application by Region : GNSS - Global - 1559 - 1606 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2195763-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2195763-1
Antennas 2195763-1
Body Features Product Weight (G) : 20.3 Configuration Features Antenna Protocol : Glonass, GPS Antenna Style : Embedded Band Type : Single Band Number of Ports : 1 Dimensions Cable Insulation Diameter (Max) (MM) : 1.13 Cable Length : 70 MM  [2.76 INCH ] Product Height : 9 MM  [.35 INCH ] Product Length : 35.56 MM  [1.4 INCH ] Product Width : 35.5 MM  [1.4 INCH ] Electrical Characteristics Active Antenna : Yes Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Wireless Application : GPS, GNSS Mechanical Attachment Mounting Retention Type : Mounting Hole Mounts To : Printed Circuit Board Polarization : RHCP Region : Global by Band Operation/Applicatio n Wireless Standard : GPS Other Precision Level : Standard Packaging Features Packaging Method : Box & Tray Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : MHF Signal Characteristics Frequency Band (MHZ) : 1559 - 1606 Usage Conditions Application by Region : GNSS - Global - 1559 - 1606 MHz

Body Features


  • Product Weight (G) : 20.3

Configuration Features


  • Antenna Protocol : Glonass, GPS
  • Antenna Style : Embedded
  • Band Type : Single Band
  • Number of Ports : 1

Dimensions


  • Cable Insulation Diameter (Max) (MM) : 1.13
  • Cable Length : 70 MM  [2.76 INCH ]
  • Product Height : 9 MM  [.35 INCH ]
  • Product Length : 35.56 MM  [1.4 INCH ]
  • Product Width : 35.5 MM  [1.4 INCH ]

Electrical Characteristics


  • Active Antenna : Yes
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Wireless Application : GPS, GNSS

Mechanical Attachment


  • Mounting Retention Type : Mounting Hole
  • Mounts To : Printed Circuit Board
  • Polarization : RHCP
  • Region : Global by Band

Operation/Application


  • Wireless Standard : GPS

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Antenna Connection Type : Cable Assembly
  • Antenna Connector Type : MHF

Signal Characteristics


  • Frequency Band (MHZ) : 1559 - 1606

Usage Conditions


  • Application by Region : GNSS - Global - 1559 - 1606 MHz
Buy Now
RF Antennas - A144731-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A144731-ND
RF Antennas A144731-ND
1.5825GHz GNSS Ceramic Patch RF Antenna 1.559GHz ~ 1.606GHz 26dBi U.FL (UMCC), IPEX MHF1 Adhesive

1.5825GHz GNSS Ceramic Patch RF Antenna 1.559GHz ~ 1.606GHz 26dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
Swedesboro, NJ, United States
Antennas
2195763-1
Antennas 2195763-1
Antennas

Antennas

Buy Now
Gnss Patch 35X35Mm Cable Feed Rohs Compliant Amp Te Connectivity - 99AC1760 - Newark, An Avnet Company
Chicago, IL, United States
Gnss Patch 35X35Mm Cable Feed Rohs Compliant Amp Te Connectivity
99AC1760
Gnss Patch 35X35Mm Cable Feed Rohs Compliant Amp Te Connectivity 99AC1760
GNSS PATCH 35X35MM CABLE FEED ROHS COMPLIANT: YES

GNSS PATCH 35X35MM CABLE FEED ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
2195763-1
Antennas 2195763-1
Antennas GNSS_35x35_L70

Antennas GNSS_35x35_L70

Buy Now Datasheet
RF Antennas - 2195763-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2195763-1
RF Antennas 2195763-1
1.5825GHz GNSS Ceramic Patch RF Antenna 1.559GHz ~ 1.606GHz 26dBi U.FL (UMCC), IPEX MHF1 Adhesive

1.5825GHz GNSS Ceramic Patch RF Antenna 1.559GHz ~ 1.606GHz 26dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 2195763-1 A144731-ND 2195763-1 99AC1760 2195763-1 2195763-1
Product Name Antennas RF Antennas Antennas Gnss Patch 35X35Mm Cable Feed Rohs Compliant Amp Te Connectivity Antennas RF Antennas
Applications Modem or Wireless Network; GPS; GPS, GNSS GPS; GNSS GNSS
Polarization Right Hand Circular
Primary Frequency Range 1559.0 to 1606.0 MHz 1582.5 MHz
VSWR 3 :1 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344654-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 1513156-1 - TE Connectivity
TE Connectivity
Specs
Applications LoRaWAN, ISM, Zigbee
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers
Antennas - 2195846-9 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details