TE Connectivity Antennas ETRA4903

Description
Configuration Features Antenna Style : External Antenna Type : Vehicular Band Type : UHF Number of Ports : 1 Industry Standards Wireless Application : LMR Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : NMO Signal Characteristics Frequency Band (MHZ) : 490 - 512 Gain (Max) (DB) : 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Antenna Type : Vehicular Band Type : UHF Number of Ports : 1 Industry Standards Wireless Application : LMR Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : NMO Signal Characteristics Frequency Band (MHZ) : 490 - 512 Gain (Max) (DB) : 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ETRA4903 - TE Connectivity
Berwyn, PA, United States
Antennas
ETRA4903
Antennas ETRA4903
Configuration Features Antenna Style : External Antenna Type : Vehicular Band Type : UHF Number of Ports : 1 Industry Standards Wireless Application : LMR Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : NMO Signal Characteristics Frequency Band (MHZ) : 490 - 512 Gain (Max) (DB) : 3

Configuration Features


  • Antenna Style : External
  • Antenna Type : Vehicular
  • Band Type : UHF
  • Number of Ports : 1

Industry Standards


  • Wireless Application : LMR

Operation/Application


  • Coverage Type : Omnidirectional

Product Type Features


  • Antenna Connector Type : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 490 - 512
  • Gain (Max) (DB) : 3
Buy Now
RF Antennas - ETRA4903 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ETRA4903
RF Antennas ETRA4903
501MHz Whip, Straight RF Antenna 490MHz ~ 512MHz 3dBi NMO Base Mount

501MHz Whip, Straight RF Antenna 490MHz ~ 512MHz 3dBi NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number ETRA4903 ETRA4903
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; LMR
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 0600-00039 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
4 suppliers
Antennas - 2108936-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2118308-5 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Wi-Fi, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1513431-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers