TE Connectivity Antennas 2-2118909-4

Description
Body Features Antenna Weight : 2.5 G  [.088 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 1.13 MM  [.044 INCH ] Cable Length : .45 M  [1.476 FT ] Product Height : 1 MM  [.039 INCH ] Product Length : 40 MM  [3.937 INCH ] Product Width : 8 MM  [.314 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Option : Connector Preinstalled Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1 Mount Antenna End Connector Type : UHF Mount Radio End Connector Type : UHF Signal Characteristics Frequency Band (MHZ) : 2400 - 7125 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 3.3 Peak Gain (DBI) : 3 < 6 Usage Conditions Cable Type : Coaxial
Request a Quote Datasheet
Description
Body Features Antenna Weight : 2.5 G  [.088 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 1.13 MM  [.044 INCH ] Cable Length : .45 M  [1.476 FT ] Product Height : 1 MM  [.039 INCH ] Product Length : 40 MM  [3.937 INCH ] Product Width : 8 MM  [.314 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Option : Connector Preinstalled Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1 Mount Antenna End Connector Type : UHF Mount Radio End Connector Type : UHF Signal Characteristics Frequency Band (MHZ) : 2400 - 7125 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 3.3 Peak Gain (DBI) : 3 < 6 Usage Conditions Cable Type : Coaxial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2-2118909-4 - TE Connectivity
Berwyn, PA, United States
Antennas
2-2118909-4
Antennas 2-2118909-4
Body Features Antenna Weight : 2.5 G  [.088 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 1.13 MM  [.044 INCH ] Cable Length : .45 M  [1.476 FT ] Product Height : 1 MM  [.039 INCH ] Product Length : 40 MM  [3.937 INCH ] Product Width : 8 MM  [.314 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Option : Connector Preinstalled Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1 Mount Antenna End Connector Type : UHF Mount Radio End Connector Type : UHF Signal Characteristics Frequency Band (MHZ) : 2400 - 7125 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 3.3 Peak Gain (DBI) : 3 < 6 Usage Conditions Cable Type : Coaxial

Body Features


  • Antenna Weight : 2.5 G  [.088 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Triple Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Insulation Diameter (Max) : 1.13 MM  [.044 INCH ]
  • Cable Length : .45 M  [1.476 FT ]
  • Product Height : 1 MM  [.039 INCH ]
  • Product Length : 40 MM  [3.937 INCH ]
  • Product Width : 8 MM  [.314 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1

Industry Standards


  • Communication Protocol : Wi-Fi
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Option : Connector Preinstalled
  • Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF1
  • Mount Antenna End Connector Type : UHF
  • Mount Radio End Connector Type : UHF

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 7125
  • Frequency Category : 2400 - 7125
  • Gain (Max) (DB) : 3.3
  • Peak Gain (DBI) : 3 < 6

Usage Conditions


  • Cable Type : Coaxial
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 2-2118909-4
Product Name Antennas
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2400.0 to 7125.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108783-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 1-2195835-1 - TE Connectivity
Specs
Applications LoRaWAN, ISM, Zigbee
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2344657-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - ANT-GNFPC-SHL150M4 - TE Connectivity
Specs
Applications GNSS, GPS
Pattern Type Omni directional
Gain 3 to 6 dB
View Details