TE Connectivity Antennas 0600-00024

Description
Configuration Features Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : ISM Primary Application : ISM Mechanical Attachment Mounting Method : Connector Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 902 - 928 Frequency Category : 901 - 941 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : ISM Primary Application : ISM Mechanical Attachment Mounting Method : Connector Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 902 - 928 Frequency Category : 901 - 941 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 0600-00024 - TE Connectivity
Berwyn, PA, United States
Antennas
0600-00024
Antennas 0600-00024
Configuration Features Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : ISM Primary Application : ISM Mechanical Attachment Mounting Method : Connector Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 902 - 928 Frequency Category : 901 - 941 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Type : Terminal/Duck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : ISM
  • Primary Application : ISM

Mechanical Attachment


  • Mounting Method : Connector Mount

Operation/Application


  • Antenna Environment : Indoor, Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : RP-SMA

Signal Characteristics


  • Frequency Band (MHZ) : 902 - 928
  • Frequency Category : 901 - 941
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - 994-0600-00024-ND - DigiKey
Thief River Falls, MN, United States
915MHz Whip, Tilt RF Antenna 902MHz ~ 928MHz 2dBi RP-SMA Male Connector Mount

915MHz Whip, Tilt RF Antenna 902MHz ~ 928MHz 2dBi RP-SMA Male Connector Mount

Buy Now Datasheet
Rf Antenna - 875-0600-00024 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-0600-00024
Rf Antenna 875-0600-00024
Antenna Dipole 2dBi Gain Product overview: 0600-00024 from TE Connectivity is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-0600-00024 can be used for catalog matching and distributor lookup.

Antenna Dipole 2dBi Gain Product overview: 0600-00024 from TE Connectivity is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-0600-00024 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 0600-00024 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
0600-00024
RF Antennas 0600-00024
915MHz Whip, Tilt RF Antenna 902MHz ~ 928MHz 2dBi RP-SMA Male Connector Mount

915MHz Whip, Tilt RF Antenna 902MHz ~ 928MHz 2dBi RP-SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 0600-00024 994-0600-00024-ND 875-0600-00024 0600-00024
Product Name Antennas RF Antennas Rf Antenna RF Antennas
Applications ISM RF Antennas RF Testing
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz 915.0 MHz
Gain 0.0 to 3 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118788-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, ZigBee, Wi-Fi
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
3 suppliers
Antennas - 2195889-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2344655-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers