TE Connectivity Connector Strain Relief 208945-7

Description
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel Dimensions Compatible Cable Diameter Range : 8.26 - 19.05 MM  [.325 - .75 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Mechanical Attachment Thread Size : 1-3/16-18 UNEF 3B Operation/Applicatio n Compatible With Connector Shell Size : 22 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel Dimensions Compatible Cable Diameter Range : 8.26 - 19.05 MM  [.325 - .75 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Mechanical Attachment Thread Size : 1-3/16-18 UNEF 3B Operation/Applicatio n Compatible With Connector Shell Size : 22 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 208945-7 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
208945-7
Connector Strain Relief 208945-7
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel Dimensions Compatible Cable Diameter Range : 8.26 - 19.05 MM  [.325 - .75 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Mechanical Attachment Thread Size : 1-3/16-18 UNEF 3B Operation/Applicatio n Compatible With Connector Shell Size : 22 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit

Body Features


  • Primary Product Material : Zinc Alloy
  • Primary Product Plating Material : Nickel

Dimensions


  • Compatible Cable Diameter Range : 8.26 - 19.05 MM  [.325 - .75 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Mechanical Attachment


  • Thread Size : 1-3/16-18 UNEF 3B

Operation/Application


  • Compatible With Connector Shell Size : 22
  • Shielded : No

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Cable Clamp Kit
Buy Now Datasheet
Cable Gland (Clamp); Connector Shell Size Amp Te Connectivity - 87F6161 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland (Clamp); Connector Shell Size Amp Te Connectivity
87F6161
Cable Gland (Clamp); Connector Shell Size Amp Te Connectivity 87F6161
CABLE GLAND (CLAMP); Connector Shell Size:22; Cable Diameter Max:19.05mm; Strain Relief Material:Zinc Alloy; Product Range:CPC Series; For Use With:Circular Plastic Connectors; Cable Bundle Diameter Max:0.75"; Cable Diameter:19.05mm RoHS Compliant: Yes

CABLE GLAND (CLAMP); Connector Shell Size:22; Cable Diameter Max:19.05mm; Strain Relief Material:Zinc Alloy; Product Range:CPC Series; For Use With:Circular Plastic Connectors; Cable Bundle Diameter Max:0.75"; Cable Diameter:19.05mm RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector Clamp, Straight, Cpc Series, 22, Zinc Alloy, 19.05 Mm, Cpc Connector Rohs Compliant Amp Te Connectivity - 98K6473 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Clamp, Straight, Cpc Series, 22, Zinc Alloy, 19.05 Mm, Cpc Connector Rohs Compliant Amp Te Connectivity
98K6473
Circular Connector Clamp, Straight, Cpc Series, 22, Zinc Alloy, 19.05 Mm, Cpc Connector Rohs Compliant Amp Te Connectivity 98K6473
Circular Connector Clamp, Straight, CPC Series, 22, Zinc Alloy, 19.05 mm, CPC Connector RoHS Compliant: Yes

Circular Connector Clamp, Straight, CPC Series, 22, Zinc Alloy, 19.05 mm, CPC Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Strain Reliefs Strain Reliefs
Product Number 208945-7 87F6161
Product Name Connector Strain Relief Cable Gland (Clamp); Connector Shell Size Amp Te Connectivity
Material Zinc Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 213621-4 - TE Connectivity
Specs
Material Zinc Alloy
Length 0.7500 inch (19.05 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Connector Strain Relief - 213902-3 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Connector Strain Relief - 206966-9 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers