TE Connectivity Connector Strain Relief 5745174-4

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 37 Dimensions Compatible Cable Diameter Range : 10.8 MM  [.425 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : 4-40 Operation/Applicatio n Compatible With Connector Shell Size : 4 Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 37 Dimensions Compatible Cable Diameter Range : 10.8 MM  [.425 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : 4-40 Operation/Applicatio n Compatible With Connector Shell Size : 4 Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 5745174-4 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
5745174-4
Connector Strain Relief 5745174-4
Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 37 Dimensions Compatible Cable Diameter Range : 10.8 MM  [.425 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : 4-40 Operation/Applicatio n Compatible With Connector Shell Size : 4 Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Material : Zinc Alloy
  • Primary Product Plating Material : Nickel over Copper

Configuration Features


  • Number of Positions : 37

Dimensions


  • Compatible Cable Diameter Range : 10.8 MM  [.425 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Mechanical Attachment


  • Thread Size : 4-40

Operation/Application


  • Compatible With Connector Shell Size : 4
  • Shielded : Yes

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Cable Clamp Kit

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 5745174-4
Product Name Connector Strain Relief
Material Zinc Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 201237-2 - TE Connectivity
Specs
Material Stainless Steel
Length 2.12 inch (53.89 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Connector Strain Relief - CZ3666-000 - TE Connectivity
Specs
Material Nickel - Titanium Alloy
Operating Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers
Connector Strain Relief - 1546348-2 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers