TE Connectivity Connector Strain Relief 745553-1

Description
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : Thermoplastic Configuration Features Number of Positions : 15 Dimensions Compatible Insulation Diameter Range : 10.8 MM  [.425 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : None Operation/Applicatio n Compatible With Connector Shell Size : 2 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote Datasheet
Description
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : Thermoplastic Configuration Features Number of Positions : 15 Dimensions Compatible Insulation Diameter Range : 10.8 MM  [.425 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : None Operation/Applicatio n Compatible With Connector Shell Size : 2 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 745553-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
745553-1
Connector Strain Relief 745553-1
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : Thermoplastic Configuration Features Number of Positions : 15 Dimensions Compatible Insulation Diameter Range : 10.8 MM  [.425 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : None Operation/Applicatio n Compatible With Connector Shell Size : 2 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit

Body Features


  • Cable Exit Angle : 180°
  • Primary Product Color : Black
  • Primary Product Material : Thermoplastic

Configuration Features


  • Number of Positions : 15

Dimensions


  • Compatible Insulation Diameter Range : 10.8 MM  [.425 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Mechanical Attachment


  • Thread Size : None

Operation/Application


  • Compatible With Connector Shell Size : 2
  • Shielded : No

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Cable Clamp Kit
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 745553-1
Product Name Connector Strain Relief
Material Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products