TE Connectivity
Hardware, Grounding & Mounting
EP9358-000
Description
Dimensions Bolt Size : 1.5 x M10 Height (Installed) : 35 MM [1.37 INCH ]
Mechanical Attachment Mounting Options : M10 x 1.5 Bolt
Request a Quote
Email Supplier
Datasheet
Description
Dimensions Bolt Size : 1.5 x M10 Height (Installed) : 35 MM [1.37 INCH ]
Mechanical Attachment Mounting Options : M10 x 1.5 Bolt
Request a Quote
Email Supplier
Datasheet
Suppliers
Dimensions Bolt Size : 1.5 x M10 Height (Installed) : 35 MM [1.37 INCH ]
Mechanical Attachment Mounting Options : M10 x 1.5 Bolt
Dimensions
- Bolt Size : 1.5 x M10
- Height (Installed) : 35 MM [1.37 INCH ]
Mechanical Attachment
- Mounting Options : M10 x 1.5 Bolt
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Cable Clamps |
|
Product Number
|
EP9358-000 |
|
Product Name
|
Hardware, Grounding & Mounting |
Unlock Full Specs
to access all available technical data
Similar Products
Material
Nickel - Titanium Alloy
Operating Temperature
-65 to 200 C (-85 to 392 F)
View Details
2 suppliers