TE Connectivity Cable Clamp, Size 17, Thermoplastic; Product Range Amp Te Connectivity 206070-8.

Description
CABLE CLAMP, SIZE 17, THERMOPLASTIC; PRODUCT RANGE:CPC SERIES; FOR USE WITH:CIRCULAR PLASTIC CONNECTORS; CONNECTOR SHELL SIZE:17; STRAIN RELIEF MATERIAL:THERMOPLAST IC; CABLE DIAMETER MAX:11.51MM; CABLE BUNDLE DIAMETER MAX:11.51MM ROHS COMPLIANT: YES
Datasheet
Description
CABLE CLAMP, SIZE 17, THERMOPLASTIC; PRODUCT RANGE:CPC SERIES; FOR USE WITH:CIRCULAR PLASTIC CONNECTORS; CONNECTOR SHELL SIZE:17; STRAIN RELIEF MATERIAL:THERMOPLAST IC; CABLE DIAMETER MAX:11.51MM; CABLE BUNDLE DIAMETER MAX:11.51MM ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Size 17, Thermoplastic; Product Range Amp Te Connectivity - 26AC6450 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 17, Thermoplastic; Product Range Amp Te Connectivity
26AC6450
Cable Clamp, Size 17, Thermoplastic; Product Range Amp Te Connectivity 26AC6450
CABLE CLAMP, SIZE 17, THERMOPLASTIC; PRODUCT RANGE:CPC SERIES; FOR USE WITH:CIRCULAR PLASTIC CONNECTORS; CONNECTOR SHELL SIZE:17; STRAIN RELIEF MATERIAL:THERMOPLAST IC; CABLE DIAMETER MAX:11.51MM; CABLE BUNDLE DIAMETER MAX:11.51MM ROHS COMPLIANT: YES

CABLE CLAMP, SIZE 17, THERMOPLASTIC; PRODUCT RANGE:CPC SERIES; FOR USE WITH:CIRCULAR PLASTIC CONNECTORS; CONNECTOR SHELL SIZE:17; STRAIN RELIEF MATERIAL:THERMOPLASTIC; CABLE DIAMETER MAX:11.51MM; CABLE BUNDLE DIAMETER MAX:11.51MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 26AC6450
Product Name Cable Clamp, Size 17, Thermoplastic; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Strain Relief - Nickel Plated Brass - 85824260 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Gland, Cable; Metric; M 20 x 1.5; 27 mm; 43 mm; 20 mm; Polyamide 6; Neoprene - 70074543 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.787 inch (20 mm)
View Details