TE Connectivity Circular Cable Clamp, Size 17, Nylon; Connector Shell Size Amp Te Connectivity 213902-1

Description
CIRCULAR CABLE CLAMP, SIZE 17, NYLON; Connector Shell Size:17; Cable Diameter Max:17.86mm; Strain Relief Material:Nylon (Polyamide); Product Range:CPC Series; For Use With:Circular Plastic (CPC) and Metal-Shell Connectors (Sockets) RoHS Compliant: No
Datasheet
Description
CIRCULAR CABLE CLAMP, SIZE 17, NYLON; Connector Shell Size:17; Cable Diameter Max:17.86mm; Strain Relief Material:Nylon (Polyamide); Product Range:CPC Series; For Use With:Circular Plastic (CPC) and Metal-Shell Connectors (Sockets) RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Clamp, Size 17, Nylon; Connector Shell Size Amp Te Connectivity - 23C9621 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Clamp, Size 17, Nylon; Connector Shell Size Amp Te Connectivity
23C9621
Circular Cable Clamp, Size 17, Nylon; Connector Shell Size Amp Te Connectivity 23C9621
CIRCULAR CABLE CLAMP, SIZE 17, NYLON; Connector Shell Size:17; Cable Diameter Max:17.86mm; Strain Relief Material:Nylon (Polyamide); Product Range:CPC Series; For Use With:Circular Plastic (CPC) and Metal-Shell Connectors (Sockets) RoHS Compliant: No

CIRCULAR CABLE CLAMP, SIZE 17, NYLON; Connector Shell Size:17; Cable Diameter Max:17.86mm; Strain Relief Material:Nylon (Polyamide); Product Range:CPC Series; For Use With:Circular Plastic (CPC) and Metal-Shell Connectors (Sockets) RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 23C9621
Product Name Circular Cable Clamp, Size 17, Nylon; Connector Shell Size Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; PG; 11; 20 mm; 37 mm; 18.6 mm; Brass; Neoprene; Nickel - 70074593 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 18.600 inch (472 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825170 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8858 inch (22.5 mm)
View Details