TE Connectivity Connector Strain Relief 2267395-1

Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Cable Entry Diameter : 17.86 MM  [.703 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 1-3/8-18 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 23 Shielded : No Packaging Features Packaging Method : Individual Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Cable Entry Diameter : 17.86 MM  [.703 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 1-3/8-18 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 23 Shielded : No Packaging Features Packaging Method : Individual Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 2267395-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
2267395-1
Connector Strain Relief 2267395-1
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Cable Entry Diameter : 17.86 MM  [.703 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 1-3/8-18 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 23 Shielded : No Packaging Features Packaging Method : Individual Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Thermoplastic

Dimensions


  • Cable Entry Diameter : 17.86 MM  [.703 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Thread Size : 1-3/8-18 UNEF-2B

Operation/Application


  • Compatible With Connector Shell Size : 23
  • Shielded : No

Packaging Features


  • Packaging Method : Individual
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Cable Clamp Kit
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 2267395-1
Product Name Connector Strain Relief
Material Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1-2308349-8 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Connector Strain Relief - 5745854-3 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Connector Strain Relief - 520441-1 - TE Connectivity
Specs
Material Copper
Length 0.5000 inch (12.7 mm)
View Details