TE Connectivity Cable Clips & Clamps 965785-1

Description
TE Connectivity 965785-1 Cable Clamp
Request a Quote Datasheet
Description
TE Connectivity 965785-1 Cable Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clips & Clamps - 3957476 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
3957476
Cable Clips & Clamps 3957476
TE Connectivity 965785-1 Cable Clamp

TE Connectivity 965785-1 Cable Clamp

Supplier's Site
Circular Cable Clamp, Pa 66; Connector Shell Size Amp Te Connectivity - 19J7070 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Clamp, Pa 66; Connector Shell Size Amp Te Connectivity
19J7070
Circular Cable Clamp, Pa 66; Connector Shell Size Amp Te Connectivity 19J7070
CIRCULAR CABLE CLAMP, PA 66; Connector Shell Size:-; Cable Diameter Max:2.5mm; Strain Relief Material:Nylon 6.6 (Polyamide 6.6); Product Range:HDSCS Series; For Use With:NW 8.5mm Corrugated Tubing RoHS Compliant: Yes

CIRCULAR CABLE CLAMP, PA 66; Connector Shell Size:-; Cable Diameter Max:2.5mm; Strain Relief Material:Nylon 6.6 (Polyamide 6.6); Product Range:HDSCS Series; For Use With:NW 8.5mm Corrugated Tubing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Wire and Cable Clips Strain Reliefs
Product Number 3957476 19J7070
Product Name Cable Clips & Clamps Circular Cable Clamp, Pa 66; Connector Shell Size Amp Te Connectivity
Type Cable clamp
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Strain Relief - Nickel Plated Brass - 85824150 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.394 to 0.551 inch (10 to 14 mm)
View Details
Gland, Straight; 2.5 to 6.5 mm; PG; PG7; 8 mm; 12.5 mm; Polyamide 6; Neoprene - 70074429 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.492 inch (12.5 mm)
View Details
Connector Strain Relief - 213904-3 - TE Connectivity
Specs
Material Polyamide / Nylon®; Nylon
View Details
2 suppliers
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details