TE Connectivity Connector Shell Size Amp Te Connectivity 206358-6.

Description
Connector Shell Size:11; Cable Diameter Max:11.51mm; Strain Relief Material:Thermoplast ic; Product Range:-; For Use With:CPC Series Connector RoHS Compliant: Yes
Description
Connector Shell Size:11; Cable Diameter Max:11.51mm; Strain Relief Material:Thermoplast ic; Product Range:-; For Use With:CPC Series Connector RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Shell Size Amp Te Connectivity - 28AC7970 - Newark, An Avnet Company
Chicago, IL, United States
Connector Shell Size Amp Te Connectivity
28AC7970
Connector Shell Size Amp Te Connectivity 28AC7970
Connector Shell Size:11; Cable Diameter Max:11.51mm; Strain Relief Material:Thermoplast ic; Product Range:-; For Use With:CPC Series Connector RoHS Compliant: Yes

Connector Shell Size:11; Cable Diameter Max:11.51mm; Strain Relief Material:Thermoplastic; Product Range:-; For Use With:CPC Series Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 28AC7970
Product Name Connector Shell Size Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; PG; 9; 17 mm; 35 mm; 15.2mm; Brass; Neoprene; Nickel - 70074592 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 15.200 inch (386 mm)
View Details
Connector Strain Relief - 1-5088450-0 - TE Connectivity
Specs
Material PVC
Length 2.32 inch (58.93 mm)
Operating Temperature -65 to 105 C (-85 to 221 F)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825220 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.12 inch (28.4 mm)
View Details