TE Connectivity Connector Strain Relief 943061-1

Description
Body Features Primary Product Material : Nylon Primary Product Plating Material : None Configuration Features Number of Positions : 16 Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp
Request a Quote
Description
Body Features Primary Product Material : Nylon Primary Product Plating Material : None Configuration Features Number of Positions : 16 Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 943061-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
943061-1
Connector Strain Relief 943061-1
Body Features Primary Product Material : Nylon Primary Product Plating Material : None Configuration Features Number of Positions : 16 Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp

Body Features


  • Primary Product Material : Nylon
  • Primary Product Plating Material : None

Configuration Features


  • Number of Positions : 16

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Cable Clamp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 943061-1
Product Name Connector Strain Relief
Material Polyamide / Nylon®; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 203432-1 - TE Connectivity
Specs
Material Carbon Steel
Length 1.13 inch (28.58 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Connector Strain Relief - 5745175-4 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 444249-000 - TE Connectivity
Specs
Material Copper Alloy
Operating Temperature -65 to 125 C (-85 to 257 F)
View Details
Connector Strain Relief - 208945-5 - TE Connectivity
Specs
Material Zinc Alloy
View Details
2 suppliers