Body Features Cable Exit Angle (DEG) : 90, 180 Primary Product Material : Carbon Steel Primary Product Plating Material : Nickel
Configuration Features Number of Positions : 75
Dimensions Product Height : 66.27 MM [2.609 INCH ] Product Length : 44.04 MM [1.734 INCH ] Product Width : 28.98 MM [1.141 INCH ]
Mechanical Attachment Thread Size : 8-32 UNC-2A
Packaging Features Packaging Method : Bag Packaging Quantity : 1
Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Usage Conditions Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle (DEG) : 90, 180 Primary Product Material : Carbon Steel Primary Product Plating Material : Nickel
Configuration Features Number of Positions : 75
Dimensions Product Height : 66.27 MM [2.609 INCH ] Product Length : 44.04 MM [1.734 INCH ] Product Width : 28.98 MM [1.141 INCH ]
Mechanical Attachment Thread Size : 8-32 UNC-2A
Packaging Features Packaging Method : Bag Packaging Quantity : 1
Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Usage Conditions Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Body Features Cable Exit Angle (DEG) : 90, 180 Primary Product Material : Carbon Steel Primary Product Plating Material : Nickel
Configuration Features Number of Positions : 75
Dimensions Product Height : 66.27 MM [2.609 INCH ] Product Length : 44.04 MM [1.734 INCH ] Product Width : 28.98 MM [1.141 INCH ]
Mechanical Attachment Thread Size : 8-32 UNC-2A
Packaging Features Packaging Method : Bag Packaging Quantity : 1
Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Usage Conditions Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Body Features
Cable Exit Angle (DEG) : 90, 180
Primary Product Material : Carbon Steel
Primary Product Plating Material : Nickel
Configuration Features
Number of Positions : 75
Dimensions
Product Height : 66.27 MM [2.609 INCH ]
Product Length : 44.04 MM [1.734 INCH ]
Product Width : 28.98 MM [1.141 INCH ]
Mechanical Attachment
Thread Size : 8-32 UNC-2A
Packaging Features
Packaging Method : Bag
Packaging Quantity : 1
Product Type Features
Strain Relief Accessory Type : Cable Clamp Kit
Usage Conditions
Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]