TE Connectivity Connector Strain Relief 174193-1

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 25 Dimensions Compatible Insulation Diameter Range : 13.5 MM  [.531 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : 4-40 Operation/Applicatio n Compatible With Connector Shell Size : 3 Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Sealable : No Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 25 Dimensions Compatible Insulation Diameter Range : 13.5 MM  [.531 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : 4-40 Operation/Applicatio n Compatible With Connector Shell Size : 3 Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Sealable : No Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 174193-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
174193-1
Connector Strain Relief 174193-1
Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 25 Dimensions Compatible Insulation Diameter Range : 13.5 MM  [.531 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : 4-40 Operation/Applicatio n Compatible With Connector Shell Size : 3 Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Sealable : No Strain Relief Accessory Type : Cable Clamp Kit

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Material : Zinc
  • Primary Product Plating Material : Nickel over Copper

Configuration Features


  • Number of Positions : 25

Dimensions


  • Compatible Insulation Diameter Range : 13.5 MM  [.531 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Mechanical Attachment


  • Thread Size : 4-40

Operation/Application


  • Compatible With Connector Shell Size : 3
  • Shielded : Yes

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Sealable : No
  • Strain Relief Accessory Type : Cable Clamp Kit
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 174193-1
Product Name Connector Strain Relief
Material Zinc
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 3957577 - RS Components, Ltd.
Specs
Type Cable clamp
Diameter 0.472 inch (12 mm)
Material Polyamide 6.6
View Details
2 suppliers
Connector Strain Relief - 205402-3 - TE Connectivity
Specs
Material Silicone Rubber
Operating Temperature -65 to 125 C (-85 to 257 F)
View Details
Connector Strain Relief - 2-5206478-2 - TE Connectivity
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details