TE Connectivity Circular Cable Clamp, Size 11, Thermoplastic; Product Range Amp Te Connectivity 1-206062-4.

Description
CIRCULAR CABLE CLAMP, SIZE 11, THERMOPLASTIC; PRODUCT RANGE:CPC SERIES; FOR USE WITH:CPC SIZE 11 CIRCULAR CONNECTORS; CONNECTOR SHELL SIZE:11; STRAIN RELIEF MATERIAL:THERMOPLAST IC; CABLE DIAMETER MAX:8.36MM ROHS COMPLIANT: YES
Description
CIRCULAR CABLE CLAMP, SIZE 11, THERMOPLASTIC; PRODUCT RANGE:CPC SERIES; FOR USE WITH:CPC SIZE 11 CIRCULAR CONNECTORS; CONNECTOR SHELL SIZE:11; STRAIN RELIEF MATERIAL:THERMOPLAST IC; CABLE DIAMETER MAX:8.36MM ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Clamp, Size 11, Thermoplastic; Product Range Amp Te Connectivity - 26AC5697 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Clamp, Size 11, Thermoplastic; Product Range Amp Te Connectivity
26AC5697
Circular Cable Clamp, Size 11, Thermoplastic; Product Range Amp Te Connectivity 26AC5697
CIRCULAR CABLE CLAMP, SIZE 11, THERMOPLASTIC; PRODUCT RANGE:CPC SERIES; FOR USE WITH:CPC SIZE 11 CIRCULAR CONNECTORS; CONNECTOR SHELL SIZE:11; STRAIN RELIEF MATERIAL:THERMOPLAST IC; CABLE DIAMETER MAX:8.36MM ROHS COMPLIANT: YES

CIRCULAR CABLE CLAMP, SIZE 11, THERMOPLASTIC; PRODUCT RANGE:CPC SERIES; FOR USE WITH:CPC SIZE 11 CIRCULAR CONNECTORS; CONNECTOR SHELL SIZE:11; STRAIN RELIEF MATERIAL:THERMOPLASTIC; CABLE DIAMETER MAX:8.36MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 26AC5697
Product Name Circular Cable Clamp, Size 11, Thermoplastic; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2-2308350-0 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Normal Profile Conduit POLYFLEX® - 1200100 - Altech Corp.
Specs
Material Polyamide 6
Diameter 0.390 inch (9.9 mm)
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824260 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details