TE Connectivity RF Connectors 1-1337472-0

Description
Body Features Body Material : Brass Body Plating Material : Silver Body Shape : Square Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver Dimensions Flats Dimension : 11.0 A/F Height Above PC Board : 17.9 MM  [.705 INCH ] Panel Cutout : 1 x 9.0 + 4 x 3.2 Front Mount, 1 x 12.0 + 4 x 3.2 Rear Mount Panel Thickness (Recommended) : 1.5 - 2.9 MM  [.059 - .114 INCH ] RF Connector Mated Outer Diameter (Approximate) : 16.26 MM  [.64 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without Panel Attachment Style : Front Mount, Rear Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Other Dielectric Material : PTFE Grade : Professional Number of Panel Mounting Holes : 5 Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : TNC Sealable : No Termination Features Termination Post & Tail Length : 9 MM  [.354 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Silver Body Shape : Square Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver Dimensions Flats Dimension : 11.0 A/F Height Above PC Board : 17.9 MM  [.705 INCH ] Panel Cutout : 1 x 9.0 + 4 x 3.2 Front Mount, 1 x 12.0 + 4 x 3.2 Rear Mount Panel Thickness (Recommended) : 1.5 - 2.9 MM  [.059 - .114 INCH ] RF Connector Mated Outer Diameter (Approximate) : 16.26 MM  [.64 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without Panel Attachment Style : Front Mount, Rear Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Other Dielectric Material : PTFE Grade : Professional Number of Panel Mounting Holes : 5 Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : TNC Sealable : No Termination Features Termination Post & Tail Length : 9 MM  [.354 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1-1337472-0 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1-1337472-0
RF Connectors 1-1337472-0
Body Features Body Material : Brass Body Plating Material : Silver Body Shape : Square Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver Dimensions Flats Dimension : 11.0 A/F Height Above PC Board : 17.9 MM  [.705 INCH ] Panel Cutout : 1 x 9.0 + 4 x 3.2 Front Mount, 1 x 12.0 + 4 x 3.2 Rear Mount Panel Thickness (Recommended) : 1.5 - 2.9 MM  [.059 - .114 INCH ] RF Connector Mated Outer Diameter (Approximate) : 16.26 MM  [.64 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without Panel Attachment Style : Front Mount, Rear Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Other Dielectric Material : PTFE Grade : Professional Number of Panel Mounting Holes : 5 Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : TNC Sealable : No Termination Features Termination Post & Tail Length : 9 MM  [.354 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Silver
  • Body Shape : Square
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Silver

Dimensions


  • Flats Dimension : 11.0 A/F
  • Height Above PC Board : 17.9 MM  [.705 INCH ]
  • Panel Cutout : 1 x 9.0 + 4 x 3.2 Front Mount, 1 x 12.0 + 4 x 3.2 Rear Mount
  • Panel Thickness (Recommended) : 1.5 - 2.9 MM  [.059 - .114 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 16.26 MM  [.64 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • Panel Attachment Style : Front Mount, Rear Mount
  • Panel Mount Feature Type : Flange
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Other


  • Dielectric Material : PTFE
  • Grade : Professional
  • Number of Panel Mounting Holes : 5

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Panel
  • RF Connector Style : Jack
  • RF Interface : TNC
  • Sealable : No

Termination Features


  • Termination Post & Tail Length : 9 MM  [.354 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - 1-1337472-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1-1337472-0-ND
Coaxial Connector (RF) Assemblies 1-1337472-0-ND
TNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup

TNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
Singapore, Singapore
50 OHM Electronic Connector
437-1-1337472-0
50 OHM Electronic Connector 437-1-1337472-0
CONN TNC JACK STR 50 OHM SOLDER Product overview: 1-1337472-0 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1-1337472-0 can be used for catalog matching and distributor lookup.

CONN TNC JACK STR 50 OHM SOLDER Product overview: 1-1337472-0 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1-1337472-0 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Coaxial Connectors (RF) - 1005033-1-1337472-0 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF)
1005033-1-1337472-0
Connectors, Interconnects - Coaxial Connectors (RF) 1005033-1-1337472-0
Win Source Part Number: 1005033-1-1337472-0 Category: Connectors, Interconnects>Coaxia l Connectors (RF) Series: Greenpar Connector Type: Jack, Female Socket Fastening Type: Threaded Package: Bulk Contact Termination: Solder Cup Connector Style: TNC Voltage Rating: 500 V Frequency - Max: 11 GHz Housing Color: Silver Number of Ports: 1 Standard Package: 50 Impedance: 50Ohm Mounting Feature: Flange Body Material: Brass Insertion Loss: 0.2dB Shield Termination: Solder Body Finish: Silver Center Contact Material: Brass Center Contact Plating: Silver Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 500 Mounting Type: Panel Mount Temperature Range - Operating: -65°C ~ 165°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4010 Mfr: TE Connectivity AMP Connectors Other Names: -1-1337472-0-SI Base Product Number: 1337472 Product Status: Obsolete

Win Source Part Number: 1005033-1-1337472-0
Category: Connectors, Interconnects>Coaxial Connectors (RF)
Series: Greenpar
Connector Type: Jack, Female Socket
Fastening Type: Threaded
Package: Bulk
Contact Termination: Solder Cup
Connector Style: TNC
Voltage Rating: 500 V
Frequency - Max: 11 GHz
Housing Color: Silver
Number of Ports: 1
Standard Package: 50
Impedance: 50Ohm
Mounting Feature: Flange
Body Material: Brass
Insertion Loss: 0.2dB
Shield Termination: Solder
Body Finish: Silver
Center Contact Material: Brass
Center Contact Plating: Silver
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mating Cycles: 500
Mounting Type: Panel Mount
Temperature Range - Operating: -65°C ~ 165°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Mfr: TE Connectivity AMP Connectors
Other Names: -1-1337472-0-SI
Base Product Number: 1337472
Product Status: Obsolete

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 1-1337472-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1337472-0
RF Connectors / Coaxial Connectors 1-1337472-0
RF Connectors / Coaxial Connectors TNC Pnl Skt 50 Ohm

RF Connectors / Coaxial Connectors TNC Pnl Skt 50 Ohm

Buy Now Datasheet
Tnc Pnl Skt 50Ohm Silver Pltd Rohs Compliant Greenpar - Te Connectivity - 09H4586 - Newark, An Avnet Company
Chicago, IL, United States
Tnc Pnl Skt 50Ohm Silver Pltd Rohs Compliant Greenpar - Te Connectivity
09H4586
Tnc Pnl Skt 50Ohm Silver Pltd Rohs Compliant Greenpar - Te Connectivity 09H4586
TNC PNL SKT 50OHM SILVER PLTD ROHS COMPLIANT: YES

TNC PNL SKT 50OHM SILVER PLTD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1-1337472-0 1-1337472-0-ND 437-1-1337472-0 1005033-1-1337472-0 1-1337472-0 09H4586
Product Name RF Connectors Coaxial Connector (RF) Assemblies 50 OHM Electronic Connector Connectors, Interconnects - Coaxial Connectors (RF) RF Connectors / Coaxial Connectors Tnc Pnl Skt 50Ohm Silver Pltd Rohs Compliant Greenpar - Te Connectivity
Gender Female / Jack Female / Jack
Mounting Board Mount Panel Mount Panel Mount
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1052203-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
RF Connectors - 1060464-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Board Mount
Frequency 4.000 GHz
View Details
2 suppliers