TE Connectivity RF Connectors 029971-000

Description
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Conductor Outside Diameter : 2.45 MM  [.096 INCH ] Dielectric Outside Diameter (Max) : 7.3 MM  [.287 INCH ] Panel Thickness (Recommended) : 3.2 MM  [.126 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Shield Outside Diameter (Min) : 4.1 - 9.5 MM  [.161 - .375 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Flange Other Coupling Nut Base Material : Brass Dielectric Material : PTFE Grade : Military Packaging Features Packaging Method : Box Product Type Features Compatible With RF Cable Type : RG 12, RG 219, RG 11, RG 144, RG 59, RG 6 Connector & Contact Terminates To : Wire & Cable RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Solder
Request a Quote
Description
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Conductor Outside Diameter : 2.45 MM  [.096 INCH ] Dielectric Outside Diameter (Max) : 7.3 MM  [.287 INCH ] Panel Thickness (Recommended) : 3.2 MM  [.126 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Shield Outside Diameter (Min) : 4.1 - 9.5 MM  [.161 - .375 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Flange Other Coupling Nut Base Material : Brass Dielectric Material : PTFE Grade : Military Packaging Features Packaging Method : Box Product Type Features Compatible With RF Cable Type : RG 12, RG 219, RG 11, RG 144, RG 59, RG 6 Connector & Contact Terminates To : Wire & Cable RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 029971-000 - TE Connectivity
Berwyn, PA, United States
RF Connectors
029971-000
RF Connectors 029971-000
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Conductor Outside Diameter : 2.45 MM  [.096 INCH ] Dielectric Outside Diameter (Max) : 7.3 MM  [.287 INCH ] Panel Thickness (Recommended) : 3.2 MM  [.126 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Shield Outside Diameter (Min) : 4.1 - 9.5 MM  [.161 - .375 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Flange Other Coupling Nut Base Material : Brass Dielectric Material : PTFE Grade : Military Packaging Features Packaging Method : Box Product Type Features Compatible With RF Cable Type : RG 12, RG 219, RG 11, RG 144, RG 59, RG 6 Connector & Contact Terminates To : Wire & Cable RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Solder

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Conductor Outside Diameter : 2.45 MM  [.096 INCH ]
  • Dielectric Outside Diameter (Max) : 7.3 MM  [.287 INCH ]
  • Panel Thickness (Recommended) : 3.2 MM  [.126 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]
  • Shield Outside Diameter (Min) : 4.1 - 9.5 MM  [.161 - .375 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature Type : Flange

Other


  • Coupling Nut Base Material : Brass
  • Dielectric Material : PTFE
  • Grade : Military

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Compatible With RF Cable Type : RG 12, RG 219, RG 11, RG 144, RG 59, RG 6
  • Connector & Contact Terminates To : Wire & Cable
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder
Buy Now

Technical Specifications

  TE Connectivity
Product Category RF and Microwave Connectors
Product Number 029971-000
Product Name RF Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052897-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
6 suppliers
In-Series Adapters - 1055065-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
3 suppliers
RF Connectors - 1052517-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
RF Connectors - 1051661-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
2 suppliers