TE Connectivity Between Series Adapters 1057343-1

Description
Body Features Body Material : Stainless Steel Body Style : Straight Material : Stainless Steel Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : TFE Fluorocarbon Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Jack Side A Interface : N Side B Gender : Jack Side B Interface : SMA
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Style : Straight Material : Stainless Steel Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : TFE Fluorocarbon Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Jack Side A Interface : N Side B Gender : Jack Side B Interface : SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 1057343-1 - TE Connectivity
Berwyn, PA, United States
Between Series Adapters
1057343-1
Between Series Adapters 1057343-1
Body Features Body Material : Stainless Steel Body Style : Straight Material : Stainless Steel Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : TFE Fluorocarbon Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Jack Side A Interface : N Side B Gender : Jack Side B Interface : SMA

Body Features


  • Body Material : Stainless Steel
  • Body Style : Straight
  • Material : Stainless Steel

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold

Mechanical Attachment


  • Connector Mounting Type : Bulkhead

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Dielectric Material : TFE Fluorocarbon

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Sealable : No
  • Side A Gender : Jack
  • Side A Interface : N
  • Side B Gender : Jack
  • Side B Interface : SMA
Buy Now
Coaxial Connector (RF) Adapters - A34401-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
A34401-ND
Coaxial Connector (RF) Adapters A34401-ND
Adapter Coaxial Connector SMA Jack, Female Socket To N Jack, Female Socket

Adapter Coaxial Connector SMA Jack, Female Socket To N Jack, Female Socket

Buy Now Datasheet
1057343-1 Rohs Compliant Amp - Te Connectivity - 38AH3895 - Newark, An Avnet Company
Chicago, IL, United States
1057343-1 Rohs Compliant Amp - Te Connectivity
38AH3895
1057343-1 Rohs Compliant Amp - Te Connectivity 38AH3895
1057343-1 ROHS COMPLIANT: YES

1057343-1 ROHS COMPLIANT: YES

Supplier's Site
3080 2242 00 Amp - Te Connectivity - 87T7203 - Newark, An Avnet Company
Chicago, IL, United States
3080 2242 00 Amp - Te Connectivity
87T7203
3080 2242 00 Amp - Te Connectivity 87T7203
3080 2242 00

3080 2242 00

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1057343-1 A34401-ND 38AH3895
Product Name Between Series Adapters Coaxial Connector (RF) Adapters 1057343-1 Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Wire Connector SMA; Type N
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1055690-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Board Mount
Frequency 6.000 GHz
View Details
4 suppliers
Coaxial Connector (RF) Assemblies - A117059-ND - DigiKey
Specs
Connector Type SMA
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
2 suppliers
Coax Connectors - 1050525-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
6 suppliers
RF Connectors - 1053261-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers