TE Connectivity RF Connectors 1059452-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Dimensions Panel Thickness (Recommended) : 3.18 MM  [.125 INCH ] RF Connector Mated Outer Diameter (Approximate) : 7.62 MM  [.3 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Rear Mount Panel Mount Feature Type : Floating Flange RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Epoxy Operation/Applicatio n Operating Frequency (GHZ) : 22 Other Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 405 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : OSP Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Dimensions Panel Thickness (Recommended) : 3.18 MM  [.125 INCH ] RF Connector Mated Outer Diameter (Approximate) : 7.62 MM  [.3 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Rear Mount Panel Mount Feature Type : Floating Flange RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Epoxy Operation/Applicatio n Operating Frequency (GHZ) : 22 Other Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 405 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : OSP Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1059452-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1059452-1
RF Connectors 1059452-1
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Dimensions Panel Thickness (Recommended) : 3.18 MM  [.125 INCH ] RF Connector Mated Outer Diameter (Approximate) : 7.62 MM  [.3 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Rear Mount Panel Mount Feature Type : Floating Flange RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Epoxy Operation/Applicatio n Operating Frequency (GHZ) : 22 Other Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 405 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : OSP Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Passivated
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper

Dimensions


  • Panel Thickness (Recommended) : 3.18 MM  [.125 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 7.62 MM  [.3 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • Panel Attachment Style : Rear Mount
  • Panel Mount Feature Type : Floating Flange
  • RF Connector Coupling Mechanism : Push-On
  • RF Contact Captivation Method : Epoxy

Operation/Application


  • Operating Frequency (GHZ) : 22

Other


  • Dielectric Material : TFE Fluorocarbon

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : RG 405 Semi-Rigid
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Panel
  • RF Connector Style : Jack
  • RF Interface : OSP
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - 1059452-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1059452-1-ND
Coaxial Connector (RF) Assemblies 1059452-1-ND
OSP, Mini Connector Jack, Female Socket 50Ohm Panel Mount

OSP, Mini Connector Jack, Female Socket 50Ohm Panel Mount

Buy Now Datasheet
4506 7685 02 Rohs Compliant Amp - Te Connectivity - 19C1352 - Newark, An Avnet Company
Chicago, IL, United States
4506 7685 02 Rohs Compliant Amp - Te Connectivity
19C1352
4506 7685 02 Rohs Compliant Amp - Te Connectivity 19C1352
4506 7685 02 ROHS COMPLIANT: YES

4506 7685 02 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1059452-1 1059452-1-ND 19C1352
Product Name RF Connectors Coaxial Connector (RF) Assemblies 4506 7685 02 Rohs Compliant Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051651-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
3 suppliers
RF Connectors - 1050735-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
4 suppliers
RF Connectors - 1051151-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.000 GHz
View Details
4 suppliers