Body Features Antenna Weight : 420 G [14.82 OZ ]
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports
Dimensions Cable Length : .3 M [1 FT ] Product Diameter : 250 MM [9.84 INCH ] Product Height : 7.6 MM [.3 INCH ]
Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.3:1
Industry Standards Communication Protocol : Cellular, CBRS, Cat-M/NB-IoT, DAS, 5G Primary Application : DAS, Cellular, 5G, Cat-M/NB-IoT, CBRS
Mechanical Attachment Mounting Method : Wall/Ceiling Mount Polarization : Linear
Operation/Applicatio
n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular
Packaging Features Packaging Method : Bulk
Product Availability Applicable Region : Global
Product Type Features Antenna Product Type : Antenna Antenna Termination : 4.3-10
Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1350 - 1550, 1690 - 4200, 5150 - 7125 Frequency Category : 698 - 7125 Gain (Max) (DB) : 5.7 Peak Gain (DBI) : 3 < 6
Body Features
- Antenna Weight : 420 G [14.82 OZ ]
Configuration Features
- Antenna Style : Low Profile
- Antenna Type : Dome/Puck
- Band Type : Multi Band
- Mounting Location : External
- Port Configuration : Multiple Ports
Dimensions
- Cable Length : .3 M [1 FT ]
- Product Diameter : 250 MM [9.84 INCH ]
- Product Height : 7.6 MM [.3 INCH ]
Electrical Characteristics
- Antenna Operation : Passive
- Impedance (OHM) : 50
- VSWR (Max) : < 2.3:1
Industry Standards
- Communication Protocol : Cellular, CBRS, Cat-M/NB-IoT, DAS, 5G
- Primary Application : DAS, Cellular, 5G, Cat-M/NB-IoT, CBRS
Mechanical Attachment
- Mounting Method : Wall/Ceiling Mount
- Polarization : Linear
Operation/Application
- Antenna Environment : Indoor
- Directionality : Omnidirectional
- Wireless Standard : Cellular
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Antenna Product Type : Antenna
- Antenna Termination : 4.3-10
Signal Characteristics
- Frequency Band (MHZ) : 698 - 960, 1350 - 1550, 1690 - 4200, 5150 - 7125
- Frequency Category : 698 - 7125
- Gain (Max) (DB) : 5.7
- Peak Gain (DBI) : 3 < 6