TE Connectivity Antennas 2195767-1

Description
Body Features Product Weight (G) : 60 Configuration Features Antenna Protocol : Galileo, GPS Antenna Style : Embedded Band Type : Single Band Number of Ports : 1 Dimensions Product Height : 14.86 MM  [.59 INCH ] Product Length : 38 MM  [1.5 INCH ] Product Width : 38 MM  [1.5 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Wireless Application : 5G, GPS Mechanical Attachment Mounts To : Printed Circuit Board Polarization : RHCP Region : Global Operation/Applicatio n Wireless Standard : GPS Other Precision Level : High Packaging Features Packaging Method : Box & Tray Product Type Features Antenna Connection Type : Tab Mount (Through Hole) Signal Characteristics Frequency Band (MHZ) : 1572 - 1578 Gain (Max) (DB) : 5 Usage Conditions Application by Region : GNSS - Global - L1 - 1575.4, GPS - Global - L2 - 1227 MHz
Request a Quote Datasheet
Description
Body Features Product Weight (G) : 60 Configuration Features Antenna Protocol : Galileo, GPS Antenna Style : Embedded Band Type : Single Band Number of Ports : 1 Dimensions Product Height : 14.86 MM  [.59 INCH ] Product Length : 38 MM  [1.5 INCH ] Product Width : 38 MM  [1.5 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Wireless Application : 5G, GPS Mechanical Attachment Mounts To : Printed Circuit Board Polarization : RHCP Region : Global Operation/Applicatio n Wireless Standard : GPS Other Precision Level : High Packaging Features Packaging Method : Box & Tray Product Type Features Antenna Connection Type : Tab Mount (Through Hole) Signal Characteristics Frequency Band (MHZ) : 1572 - 1578 Gain (Max) (DB) : 5 Usage Conditions Application by Region : GNSS - Global - L1 - 1575.4, GPS - Global - L2 - 1227 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2195767-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2195767-1
Antennas 2195767-1
Body Features Product Weight (G) : 60 Configuration Features Antenna Protocol : Galileo, GPS Antenna Style : Embedded Band Type : Single Band Number of Ports : 1 Dimensions Product Height : 14.86 MM  [.59 INCH ] Product Length : 38 MM  [1.5 INCH ] Product Width : 38 MM  [1.5 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Wireless Application : 5G, GPS Mechanical Attachment Mounts To : Printed Circuit Board Polarization : RHCP Region : Global Operation/Applicatio n Wireless Standard : GPS Other Precision Level : High Packaging Features Packaging Method : Box & Tray Product Type Features Antenna Connection Type : Tab Mount (Through Hole) Signal Characteristics Frequency Band (MHZ) : 1572 - 1578 Gain (Max) (DB) : 5 Usage Conditions Application by Region : GNSS - Global - L1 - 1575.4, GPS - Global - L2 - 1227 MHz

Body Features


  • Product Weight (G) : 60

Configuration Features


  • Antenna Protocol : Galileo, GPS
  • Antenna Style : Embedded
  • Band Type : Single Band
  • Number of Ports : 1

Dimensions


  • Product Height : 14.86 MM  [.59 INCH ]
  • Product Length : 38 MM  [1.5 INCH ]
  • Product Width : 38 MM  [1.5 INCH ]

Electrical Characteristics


  • Active Antenna : No
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Wireless Application : 5G, GPS

Mechanical Attachment


  • Mounts To : Printed Circuit Board
  • Polarization : RHCP
  • Region : Global

Operation/Application


  • Wireless Standard : GPS

Other


  • Precision Level : High

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Antenna Connection Type : Tab Mount (Through Hole)

Signal Characteristics


  • Frequency Band (MHZ) : 1572 - 1578
  • Gain (Max) (DB) : 5

Usage Conditions


  • Application by Region : GNSS - Global - L1 - 1575.4, GPS - Global - L2 - 1227 MHz
Buy Now
RF Antennas - A144735-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A144735-ND
RF Antennas A144735-ND
1.227GHz, 1.575GHz GNSS Ceramic Patch RF Antenna 1.224GHz ~ 1.23GHz, 1.572GHz ~ 1.587GHz 5dBi, 4.5dBi Pin Adhesive

1.227GHz, 1.575GHz GNSS Ceramic Patch RF Antenna 1.224GHz ~ 1.23GHz, 1.572GHz ~ 1.587GHz 5dBi, 4.5dBi Pin Adhesive

Buy Now Datasheet
Swedesboro, NJ, United States
Antennas
2195767-1
Antennas 2195767-1
Antennas

Antennas

Buy Now
RF Antennas - 2195767-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2195767-1
RF Antennas 2195767-1
1.227GHz, 1.575GHz GNSS Ceramic Patch RF Antenna 1.224GHz ~ 1.23GHz, 1.572GHz ~ 1.587GHz 5dBi, 4.5dBi Pin Adhesive

1.227GHz, 1.575GHz GNSS Ceramic Patch RF Antenna 1.224GHz ~ 1.23GHz, 1.572GHz ~ 1.587GHz 5dBi, 4.5dBi Pin Adhesive

Buy Now
Sheung Wan, Hong Kong
Antennas
2195767-1
Antennas 2195767-1
Antennas GNSS L1L2 10mm

Antennas GNSS L1L2 10mm

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 2195767-1 A144735-ND 2195767-1 2195767-1 2195767-1
Product Name Antennas RF Antennas Antennas RF Antennas Antennas
Applications Modem or Wireless Network; GPS; 5G, GPS GPS; GNSS GNSS
Polarization Right Hand Circular
Primary Frequency Range 1572.0 to 1578.0 MHz 1227.0 to 1575.0 MHz
Gain 5 dB 4.5 to 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 0600-00012-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
Antennas - 2195846-7 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2344655-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2108857-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers